location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MV600 0.8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MV600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8433A005
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MV600 0.8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 18x Digital zoom: 360x
  • - LCD 6.35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
Long product name Canon MV600 0.8 MP CCD :
The long product name of Canon MV600 0.8 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera MV600
More>>>
Canon MV600 0.8 MP CCD:
The official description of Canon MV600 0.8 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All the benefits of digital filming
The MV600 gives you all the benefits of digital filming and still images in an easy to use package. High image quality combined with the versatility only digital technology can offer, make this affordable camcorder irresistible.

800,000 pixel CCD with up to 18x Optical/360x Digital zoom
The lens technology, which Canon has been developing for 60 years means that whether you're recording videos or shooting VGA still images, all 800,000 pixels will make every image startlingly clear.

Packed with features and accessories
With the extensive features and accessory range of the MV600, you'll have no excuse for missing the perfect filming opportunity. The Night Mode lets you film in low light conditions.

Multi Architecture Camera System (MACS) means every output is optimised.
Everything you record with the MV600 is routed to the appropriate storage media with the best possible results. For instance, videos are sent on the optimum route to miniDV tapes.

With DV Messenger, you can link up with another camcorder, anywhere in the world.
The MV600 comes complete with DV Messenger software, a service you can use in conjunction with Windows Messenger available on Microsoft Windows XP®. DV Messenger enables you to exchange files and have live conversations using your camcorders as webcams.

Short summary description Canon MV600 0.8 MP CCD:
This short summary of the Canon MV600 0.8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MV600, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 520 g

Long summary description Canon MV600 0.8 MP CCD:
This is an auto-generated long summary of Canon MV600 0.8 MP CCD based on the first three specs of the first five spec groups.

Canon MV600. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 18x, Digital zoom: 360x. Camcorder tape type: Mini-DV. Display diagonal: 6.35 cm (2.5"), Display: LCD. Viewfinder screen size: 0.33"

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Optical zoom *
18x
Digital zoom *
360x
Storage
Camcorder tape type
Mini-DV
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Viewfinder
Viewfinder screen size
0.33"
Ports & interfaces
DV port
Yes
S-Video in
Yes
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
58 mm
Depth
103 mm
Height
147 mm
Weight *
520 g
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:54
Uk has collected 1 expert review for Canon MV600 0.8 MP CCD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%