KYOCERA logo

KYOCERA TASKalfa 221 SCAN Laser A3 600 x 600 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173604
Info modified on:
07 Mar 2024, 15:34:52
Long product name KYOCERA TASKalfa 221 SCAN Laser A3 600 x 600 DPI 22 ppm:

TASKalfa 221, Laser, Print, Copy, Scan, Fax, A3, 22 ppm, 600 x 600 dpi, Power PC 440 MHz, 128MB RAM, Fast Ethernet, ITU-T Super G3, 33.6 kbps, 450 W, 40kg

KYOCERA TASKalfa 221 SCAN Laser A3 600 x 600 DPI 22 ppm:

The powerful office compact
- Up to 22 pages A4 and 10 pages A3 per minute.
- Time to first copy: 5.7 seconds or less.
- Standard network print function.
- Optional duplex unit for cost-saving double-sided printing.
- 50-sheet duplex document processor for effortless copying, scanning and faxing.
- 600 dpi laser technology for crisp text and realistic photos.
- 700-sheet paper capacity standard, upgradable to 1,300 sheets.
- Long-life components for exceptional efficiency and reliability.

The new TASKalfa 221 is a highly flexible multifunctional device for all documents up to A3. Fast warm-up and print and copy speeds of up to 22 pages/min. in A4 speak for themselves. And while the optional duplex unit saves resources, the additional paper cassettes ensure that even larger jobs can be handled easy. Together with its very compact design and user friendly operation, it is the right choice for any busy team.

Short summary description KYOCERA TASKalfa 221 SCAN Laser A3 600 x 600 DPI 22 ppm:

KYOCERA TASKalfa 221 SCAN, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Direct printing

Long summary description KYOCERA TASKalfa 221 SCAN Laser A3 600 x 600 DPI 22 ppm:

KYOCERA TASKalfa 221 SCAN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.