Loewe logo

Loewe bild 7.55 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey 750 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8206
Info modified on:
27 May 2024, 13:11:33
Long product name Loewe bild 7.55 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey 750 cd/m²:

55" Ultra HD (3840x2160), OLED, 150 W, B, 208 kWh/annum, 2 x 30 W, Graphite Grey

Short summary description Loewe bild 7.55 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey 750 cd/m²:

Loewe bild 7.55, 139.7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Grey

Long summary description Loewe bild 7.55 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey 750 cd/m²:

Loewe bild 7.55. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Display brightness: 750 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.