location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-W409 Toner Collection Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-W409 Toner Collection Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU430A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628449743 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 08:07:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-W409 Toner Collection Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on consistent and impressive printing results—from first page to last. Print everyday documents, reports, marketing materials and more with Original HP Toner Cartridges.
  • - Print with the speed and quality your Samsung printer or MFP was built to deliver. Original HP Toner Cartridges are engineered to perform smoothly with your Samsung printer or MFP. Get consistent, professional quality, and avoid reprints.
  • - At every step of the design, supply chain, and production process for Original HP office cartridges, security is built-in with tamper-resistant chips, firmware and packaging.[3]
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name Samsung CLT-W409 Toner Collection Unit :
The long product name of Samsung CLT-W409 Toner Collection Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLT-W409 Toner Collection Unit
More>>>
Samsung CLT-W409 Toner Collection Unit:
The official description of Samsung CLT-W409 Toner Collection Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.

Print high-quality documents with Original HP Toner Cartridges that were designed for your Samsung printer for worry-free performance. Keep business productivity high and print more with optional high-yield cartridges.[1]

Short summary description Samsung CLT-W409 Toner Collection Unit:
This short summary of the Samsung CLT-W409 Toner Collection Unit data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-W409 Toner Collection Unit, 10000 pages, China, Black, Cyan, Magenta, Yellow, HP, CLP-310, 310N, 315, 315W / CLX-3170FN, 3175N, 3175FN, 3175FW, Business, Enterprise

Long summary description Samsung CLT-W409 Toner Collection Unit:
This is an auto-generated long summary of Samsung CLT-W409 Toner Collection Unit based on the first three specs of the first five spec groups.

Samsung CLT-W409 Toner Collection Unit. Page yield: 10000 pages, Country of origin: China, Printing colours: Black, Cyan, Magenta, Yellow. Quantity per pack: 1 pc(s), Package width: 119 mm, Package depth: 73 mm

Business productivity and environment matter

Original HP Toner Cartridges are easy to use, secure, and designed with sustainability in mind.

Reliable printing performance

Trust Original HP Toner for consistent, uninterrupted printing that keeps you on task.

Customer-ready print quality

With HP Toner, get top-quality color prints and crisp texts to represent your business ideas.

Features
Page yield
10000 pages
Country of origin
China
Printing colours
Black, Cyan, Magenta, Yellow
Brand compatibility
HP
Compatibility
CLP-310, 310N, 315, 315W / CLX-3170FN, 3175N, 3175FN, 3175FW
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
50 - 86 °F
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 40 °C
Packaging data
Quantity per pack
1 pc(s)
Package width
119 mm
Package depth
73 mm
Package height
170 mm
Package weight
170 g
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Canada 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
Disclaimer Samsung CLT-W409 Toner Collection Unit:
Disclaimer

[1] High-yield cartridges are not included in printer purchase; purchase separately. See http://hp.com/learnaboutsupplies .