location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R407 24000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R407
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU408A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628449583 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-R407 24000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Always use Original Samsung Toner and avoid risks of printer damage or problems.
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name Samsung CLT-R407 24000 pages :
The long product name of Samsung CLT-R407 24000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLT-R407 Imaging Unit
More>>>
Samsung CLT-R407 24000 pages:
The official description of Samsung CLT-R407 24000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung genuine 24,000-page yield imaging unit is compatible with original Samsung laser toner cartridges for reliable performance. It is easy to install and convenient to replace.[2]

Short summary description Samsung CLT-R407 24000 pages:
This short summary of the Samsung CLT-R407 24000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-R407, 24000 pages, Black, Cyan, Magenta, Yellow, Laser, Samsung, CLP-32x/CLX-318x, 1 pc(s)

Long summary description Samsung CLT-R407 24000 pages:
This is an auto-generated long summary of Samsung CLT-R407 24000 pages based on the first three specs of the first five spec groups.

Samsung CLT-R407. Page yield: 24000 pages, Suitable for printing colours: Black, Cyan, Magenta, Yellow, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 358 mm, Package depth: 291 mm. Products per pallet: 1 pc(s)

Features
Page yield *
24000 pages
Suitable for printing colours
Black, Cyan, Magenta, Yellow
Print technology
Laser
Quantity
1
Brand compatibility
Samsung
Compatibility
CLP-32x/CLX-318x
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
358 mm
Package depth
291 mm
Package height
176 mm
Package weight
1.35 kg
Technical details
Package dimensions (WxDxH)
358 x 291 x 176 mm
Logistics data
Products per pallet
1 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
Disclaimer Samsung CLT-R407 24000 pages:
Disclaimer

[1] Copyright © 2017 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered mark of Samsung Electronics Co. Ltd. Specification and design are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names, and logos are trademarks and/or registered trademarks of their respective owners, and are hereby recognized and acknowledged.
[2] Declared yield value in accordance with ISO/IEC 19798. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.