3com logo

3com 18 dBi Sector-Panel Antenna network antenna

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67452
Info modified on:
07 Mar 2024, 15:34:52
Long product name 3com 18 dBi Sector-Panel Antenna network antenna:

Accessoires: Airconnect Antenna\18 dBi Sector Panel\mid-range\for Building-building bridge

Short summary description 3com 18 dBi Sector-Panel Antenna network antenna:

3com 18 dBi Sector-Panel Antenna, 18 dBi, 2.4 GHz, -20 - 60 °C, 370 mm, 340 mm, 38 mm

Long summary description 3com 18 dBi Sector-Panel Antenna network antenna:

3com 18 dBi Sector-Panel Antenna. Antenna gain level (max): 18 dBi, Frequency band: 2.4 GHz. Width: 370 mm, Depth: 340 mm, Height: 38 mm. Network connection type: Wired

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.