location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Transfer Roller (Long-Life Item, Typically Not Required)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transfer Roller (Long-Life Item, Typically Not Required)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
116R00009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205847734 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Transfer Roller (Long-Life Item, Typically Not Required)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 200000 Pages
  • - Compatible with: Xerox® VersaLink® B600/B610 Printer​/​B605/B615 Multifunction Printer
Long product name Xerox Transfer Roller (Long-Life Item, Typically Not Required) :
The long product name of Xerox Transfer Roller (Long-Life Item, Typically Not Required). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transfer Roller (Long-Life Item, Typically Not Required)
More>>>
Xerox Transfer Roller (Long-Life Item, Typically Not Required):
The official description of Xerox Transfer Roller (Long-Life Item, Typically Not Required) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox Transfer Roller (Long-Life Item, Typically Not Required):
This short summary of the Xerox Transfer Roller (Long-Life Item, Typically Not Required) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Transfer Roller (Long-Life Item, Typically Not Required), 1 pc(s)

Long summary description Xerox Transfer Roller (Long-Life Item, Typically Not Required):
This is an auto-generated long summary of Xerox Transfer Roller (Long-Life Item, Typically Not Required) based on the first three specs of the first five spec groups.

Xerox Transfer Roller (Long-Life Item, Typically Not Required). Device compatibility: Laser/LED printer, Brand compatibility: Xerox, Compatibility: VersaLink B600/B610, VersaLink B605/B615. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Laser/LED printer
Brand compatibility *
Xerox
Compatibility *
VersaLink B600/B610, VersaLink B605/B615
Roller lifetime
200000 pages
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
86.4 mm
Package depth
86.4 mm
Package height
322.6 mm
Package weight
299.3 g
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)