location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW558
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW558-BK show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Iconic Alienware design with AlienFX 16.8M RGB Lighting
  • - Optical sensor
  • - 3 on-the-fly DPI settings
  • - 200-5000 DPI resolution
  • - 100 IPS speed
  • - 20g acceleration
  • - 1000 Hz (1ms) polling rate
  • - Omron 10 million clicks
  • - 9 all programmable buttons
Long product name Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI :
The long product name of Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advanced Gaming Mouse AW558
More>>>
Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI:
The official description of Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tricked out and all in
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Precision perfected
Experience lightning-fast response speed and sensitivity control with 5000 DPI, 100 IPS, 20G and 3 on-the-fly DPI settings, a feature that allows you to change your DPI setting in the heart of the action. And never miss your target thanks to a premium optical sensor.


Built to last
The durable yet comfortable Alienware Advanced Gaming Mouse was built to get you through thousands of matches without breaking down or causing discomfort. An extended grip offers thumb support and high capacity Omron switches ensure reliable performance up to 10 million clicks. And 9 programmable buttons create a more customizable gaming experience.

AlienFX™ lighting effects
Enhance your gaming experience with AlienFX™ – an RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects. Customize your mouse with the Alienware Control Center. Increase your gaming level by adjusting your specs tied directly to the in-game action.

Short summary description Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI:
This short summary of the Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW558, Right-hand, Optical, USB Type-A, 5000 DPI, Black, Silver

Long summary description Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI:
This is an auto-generated long summary of Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI based on the first three specs of the first five spec groups.

Alienware AW558. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel, Acceleration (max): 20 G. Power source: Cable. Product colour: Black, Silver

Built to last
Built to last

The durable yet comfortable Alienware Advanced Gaming Mouse was built to get you through thousands of matches without breaking down or causing discomfort. An extended grip offers thumb support and high capacity Omron switches ensure reliable performance up to 10 million clicks. And 9 programmable buttons create a more customizable gaming experience.

AlienFX™ lighting effects
AlienFX™ lighting effects

Enhance your gaming experience with AlienFX™ – an RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects. Customize your mouse with the Alienware Control Center. Increase your gaming level by adjusting your specs tied directly to the in-game action.

Calibrate your controls
Calibrate your controls

Now you have control over your hardware and software environments. A single interface transforms your Windows PC into an enhanced gaming environment tailored just the way you like it.

View all your games in one place
View all your games in one place

Get quick and easy access to your entire gaming catalog and fine-tune settings for each title. Create unique profiles for any game in the library and maintain those preferences as you switch between games.

Customize lighting with AlienFX
Customize lighting with AlienFX

Configure themes, macros and peripheral settings. Assign your themes to games for a truly personal gaming experience. Select from up to 16.8 million colors, predefined animation effects, and brightness controls.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
5000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
9
Number of programmable buttons
9
Recommended usage
PC/Laptop
Acceleration (max)
20 G
Design
Form factor *
Right-hand
Product colour *
Black, Silver
Surface coloration
Monochromatic
Feet material
Polytetrafluoroethylene (PTFE)
Illumination
Yes
Ergonomics
Plug and Play
Yes
Number of devices supported
1
Power
Power source *
Cable
Weight & dimensions
Width
93.3 mm
Depth
39.9 mm
Height
130.1 mm
Weight
120 g
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-13 01:07:56
Uk has collected 4 expert reviews for Alienware AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%