LevelOne logo

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C

Data-sheet quality:
created/standardized by Icecat
Product views:
81901
Info modified on:
22 Jun 2024, 09:30:34
Bullet Points LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C:
  • - 8 Gigabit PoE ports and 4 Gigabit SFP slots
  • - Total PoE power budget: 240W, up to 30W per port
  • - Supports IPv4/IPv6 network operation
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
  • - 40°C to 75°C operating temperature range
  • - Redundant power inputs with Terminal Block
Long product name LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C:

8 x 10/100/1000 Mbps, 8 x PoE+, 128 MB RAM, 32 MB Flash, 24Gbps, 8K, 680g

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C:

The LevelOne IGP-1271, a L3 Lite Managed PoE Industrial Switch with 8 ports of Gigaibit RJ45 PoE and 4 ports of Gigabit SFP. This switch is offering full suite of L2 management features, better PoE functionality with 240W PoE power budget and usability, including advanced L3 features such as Static Route that delivers better cost performance and lower total cost of ownership in enterprise networks via fiber or copper connections.

Short summary description LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C:

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C:

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 8 PoE Outputs, 240W, 802.3at/af PoE, 4 x SFP, -40°C to 75°C. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE.... DC input voltage: 48 - 57 V. Power over Ethernet (PoE)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.