LevelOne logo

LevelOne 8-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C

Data-sheet quality:
created/standardized by Icecat
Product views:
80316
Info modified on:
14 Mar 2024, 19:48:22
Long product name LevelOne 8-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C:

8 x 10/100 RJ-45, 4 x PoE+, 1.6G bps, 1K, 525 g

LevelOne 8-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C:

The LevelOne IFP-0801 is 10/100M industrial 8 port high power POE switch is equipped with 4 port 30Watts PSE. It is designed for 48-56VDC input sources, especially for IP surveillance, traffic monitoring and for a broad range of applications. It can be used as a stand-alone device for buses, trucks, and other vehicles for Surveillance purposes. It is being rigorously tested for your Security, Transportation and Telco application.

- PoE ports can support the IEEE 802.3at standard and power up 30W devices
- 10/100Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX
- 40°C to 75°C operating temperature range
- Provides DIN-rail, wall or desktop mounting
- IP30 metal case
- Redundant power inputs with Terminal Block and DC Jack

Short summary description LevelOne 8-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C:

LevelOne 8-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Wall mountable

Long summary description LevelOne 8-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C:

LevelOne 8-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 1000 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Wall mountable

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.