location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUA-1810A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867200377
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WUA-1810A user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WUA-1810A user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - 867 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz)
Long product name LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel :
The long product name of LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11ac, USB, WPS, 2 x 5dBi, 2.4/5GHz, 1-11ch, 100m, 100g
More>>>
LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel:
The official description of LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WUA-1810 is a dual-band wireless USB network adapter, compliant with the latest wireless technology IEEE 802.11ac standard. The adapter can simultaneously search for both 2.4 GHz and 5 GHz band networks, producing a transmission rate of up to 300Mbps on the 2.4 GHz frequency band, and 867Mbps on the 5 GHz band, with no radio interference and a faster, more stable wireless transmission. Compatible with mainstream Windows, Linux and Mac operating systems, WUA-1810 is very suitable for high-definition home entertainment networking, small business users, and sophisticated, high-demand wireless networking where speed and reliability are of optimum importance.

- Provides wireless speed up to 300Mbps (2.4GHz) / 867Mbps (5GHz)
- Dual band technology reduces interference for reliable connections
- Compatible with IEEE 802.11a/b/g/n/ac wireless standards
- Simple wireless connectivity and security with WPS push button
- AP/Client operation modes to suite different wireless applications
- Provides 5dBi detachable antenna
- Comes with a USB cradle to allow flexible placement for optimal wireless signal

Short summary description LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel:
This short summary of the LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black

Long summary description LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel:
This is an auto-generated long summary of LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel based on the first three specs of the first five spec groups.

LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-11 Channel. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
867 Mbit/s
Networking standards *
IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 130, 300, 867 Mbit/s
Modulation
DSSS, OFDM
Channels quantity (EU)
11 channels
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5.8 GHz
Maximum indoor range
100 m
Design
Product colour
Black
Internal *
No
Antenna
Yes
Antenna design
External
WPS push button
Yes
Country of origin
China
Receiver sensitivity
11n:-68dBm@130M-68dBm@108M 11g:-69dBm@54M 11b:-85dBm@11M 11ac:-59dBm@867M
Power
Input current
0.5 A
Output voltage
5 V
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
150 mm
Depth
230 mm
Height
40 mm
Weight
100 g
Packaging data
Package type
Box
Package width
160 mm
Package depth
245 mm
Package height
50 mm
Package weight
120 g
Packaging content
Cables included
USB
Quick installation guide
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
2700 mm
Master (outer) case length
3470 mm
Master (outer) case height
5130 mm
Master (outer) case gross weight
6.1 kg
Products per master (outer) case
100 pc(s)
Other features
Gain
5 dBi
Detachable antenna(s)
Yes
Antennas quantity
2
Brand Image Product code Product Stock Price from
LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-13 Channel LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-13 Channel
(show image)
WUA-1810E AC1200 Dual Band Wireless USB Network Adapter, 1-13 Channel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)