location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568-025-BK-GRP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209993 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:25:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects computers, Blu-ray players or game consoles to HDTVs, HD monitors or receivers
  • - Supports video resolutions up to 1080p for outstanding picture quality
  • - Firmly grips HDMI ports to prevent accidental disconnects
  • - 25-ft. (7.62 m) length allows flexibility in home theater set-ups
Warranty: Lifetime limited
Long product name Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m) :
The long product name of Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m)
More>>>
Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m):
The official description of Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

25-ft. (7.62 m) high-speed HDMI cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. The gripping connectors help ensure components stay firmly attached to avoid viewing interruptions.

Enjoy the Clarity of HDMI Video with Multi-Channel Audio
Common in home theaters, HDMI allows uncompressed digital video and multi-channel audio signals to travel together in a single cable. This HDMI cable provides a pure digital connection that supports HD video resolutions up to 1080p for crystal-clear picture and sound. It is backward compatible with previous HDMI generations, allowing use with lower resolution HDMI components.

Avoid Signal Disruptions with Extra-Secure Connections
Specially designed male connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen connections over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations. The gripping connectors are compatible with any full-size HDMI port.

Invest in Quality Construction for Reliable Performance
High-quality materials ensure outstanding performance throughout the cable's lifetime. Contacts and connectors are gold-plated to resist corrosion, and double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord.

Design a Home Theater to Your Specifications
This long HDMI cable allows you greater flexibility in placing your home theater components. For instance, your Blu-ray player or video game system may be hidden away some distance from the connected display.

Lifetime Warranty
The P568-025-BK-GRP is backed by a lifetime limited warranty.

Short summary description Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m):
This short summary of the Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m), 7.62 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m):
This is an auto-generated long summary of Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m) based on the first three specs of the first five spec groups.

Tripp Lite P568-025-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 25 ft. (7.62 m). Cable length: 7.62 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.3, Product colour: Black

Features
Cable length *
7.62 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
1.3
Supported graphics resolutions
3840 x 2160
Supported video modes
1080p
HDMI Ethernet channel
Yes
HDCP
Yes
Connector contacts plating *
Gold
Magnetically shielded
Yes
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-15 - 80 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
460 g
Package width
254 mm
Package depth
12.7 mm
Package height
304.8 mm
Package weight
460 g
Other features
Depth
12.7 mm
Height
304.8 mm
Width
254 mm
Country of origin
China
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332209990
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
355.6 mm
Master (outer) case length
355.6 mm
Master (outer) case height
152.4 mm
Master (outer) case gross weight
4.6 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) Tripp Lite P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m)
(show image)
P569AB-006 P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. Tripp Lite P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft.
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. Tripp Lite P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft.
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. Tripp Lite P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft.
(show image)
P568-006-8K6 P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. Tripp Lite P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft.
(show image)
P568-010-8K6 P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-30M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 30 m (98 ft.) Tripp Lite P568-30M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 30 m (98 ft.)
(show image)
P568-30M-FBR P568-30M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-050-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 50 ft. (15.24 m) Tripp Lite P568-050-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 50 ft. (15.24 m)
(show image)
P568-050-BK-GRP P568-050-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 50 ft. (15.24 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-035-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 35 ft. (10.67 m) Tripp Lite P568-035-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 35 ft. (10.67 m)
(show image)
P568-035-BK-GRP P568-035-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 35 ft. (10.67 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-030-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 30 ft. (9.14 m) Tripp Lite P568-030-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 30 ft. (9.14 m)
(show image)
P568-030-BK-GRP P568-030-BK-GRP High-Speed HDMI Cable, Gripping Connectors (M/M), Black, 30 ft. (9.14 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-020-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 20 ft. (6.09 m) Tripp Lite P568-020-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 20 ft. (6.09 m)
(show image)
P568-020-BK-GRP P568-020-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 20 ft. (6.09 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)