location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGR-8032
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGR-8032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199381
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White :
The long product name of LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11a/b/g/n/ac, 2.4/5 GHz, 1 x WAN, 4 x LAN, 10/100/1000 Mbps, 128MB DDR3, 8MB Flash, 355 g
More>>>
LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
The official description of LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WGR-0832 is an 802.11ac/n Dual Band Wireless Router, boasting exceedingly fast 1750Mbps speeds, very high security levels and operating bands on both 2.4 and 5Ghz frequencies. With 4 built-in Gigabit LAN ports, this is an excellent choice for the modern professional working environment or smart home.

- Share your wireless network up to 1750Mbps
- For IEEE 802.11a/b/g/n/ac Wireless applications in 2.4/5 GHz frequency range
- Auto Channel Selection for low interference band
- Simple wireless connectivity and security with WPS push button
- Wireless signal on/off button

Short summary description LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WGR-8032, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

LevelOne WGR-8032. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3,.... Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WPA, WPA-RADIUS, WPA2, WPA2-PSK, Firewall security: Virtual Server, MAC address table: 20 entries. Product type: Tabletop router, Product colour: White, LED indicators: Activity, Link, Power, WLAN. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1300 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
165 channels
Maximum indoor range
50 m
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Automatic channel selection
Yes
VPN support
PPTP, IPSec, L2TP Passthrough
Equivalent Isotropically Radiated Power (EIRP) (@IEEE 802.11b)
20 dBmW
Equivalent Isotropically Radiated Power (EIRP) (@IEEE 802.11g)
20 dBmW
Equivalent Isotropically Radiated Power (EIRP) (@IEEE 802.11n)
17 dBmW
Receiver sensitivity
2.4G 802.11n (20MHZ_MSC0): (-85) dBm 802.11n (40MHZ_MCS0): (-82) dBm 802.11g 6Mbps: (-85) dBm 802.11g 54Mbps: (-68) dBm 802.11b 1Mbps: (-83) dBm 802.11b 11Mbps: (-76) dBm 5GHz: 802.11a 6Mbps: (-85) dBm 802.11a 54Mbps: (-65) dBm 802.11n (20MHZ_MCS0): (-82) dBm 802.11n (40MHZ_MCS0): (-79) dBm 802.11ac (20MHZ_MCS0): (-82) dBm 802.11ac (40MHZ_MCS0): (-79) dBm 802.11ac (80MHZ_MCS0): (-76) dBm
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WPA, WPA-RADIUS, WPA2, WPA2-PSK
Firewall
Yes
Firewall security
Virtual Server
Security
Filtering
Yes
MAC address table
20 entries
DMZ support
Yes
Network address translation (NAT)
Yes
Design
Product colour
White
LED indicators
Activity, Link, Power, WLAN
Product type *
Tabletop router
Country of origin
Taiwan
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
4
Features
Internal memory
128 MB
Flash memory
8 MB
Certification
CE
Power
Output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
174 mm
Depth
118 mm
Height
30 mm
Weight
355 g
Packaging data
Package width
220 mm
Package depth
245 mm
Package height
71 mm
Package weight
710 g
Package type
Box
Logistics data
Master (outer) case width
264 mm
Master (outer) case length
475 mm
Master (outer) case height
384 mm
Master (outer) case gross weight
7.8 kg
Products per master (outer) case
10 pc(s)
Other features
WLAN data transfer rates supported
11, 54, 450, 1300 Mbit/s
Input current
1.5 A
Frequency band
2.4 ~ 2.4835, 5.15 ~ 5.25, 5.25 ~ 5.825 GHz
Brand Image Product code Product Stock Price from
LevelOne AC1200 Dual Band Wireless Gigabit Router LevelOne AC1200 Dual Band Wireless Gigabit Router
(show image)
WGR-8031 AC1200 Dual Band Wireless Gigabit Router 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 300Mbps Wireless Pocket Router LevelOne 300Mbps Wireless Pocket Router
(show image)
WBR-6805 300Mbps Wireless Pocket Router 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G, Built-in Battery LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G, Built-in Battery
(show image)
WBR-6803 N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G, Built-in Battery 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N150 Wireless Portable 3G Router LevelOne N150 Wireless Portable 3G Router
(show image)
WBR-6801 N150 Wireless Portable 3G Router 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)