location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E200 Eco 4.57 cm (1.8") 65 g Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E200 Eco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E200TAASER
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E200 Eco 4.57 cm (1.8") 65 g Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green
  • - 4.57 cm (1.8") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Short summary description Samsung E200 Eco 4.57 cm (1.8") 65 g Green:
This short summary of the Samsung E200 Eco 4.57 cm (1.8") 65 g Green data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E200 Eco, Bar, 4.57 cm (1.8"), 1.3 MP, Bluetooth, 800 mAh, Green

Long summary description Samsung E200 Eco 4.57 cm (1.8") 65 g Green:
This is an auto-generated long summary of Samsung E200 Eco 4.57 cm (1.8") 65 g Green based on the first three specs of the first five spec groups.

Samsung E200 Eco. Form factor: Bar. Display diagonal: 4.57 cm (1.8"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 300 h. Weight: 65 g. Product colour: Green

Design
Product colour *
Green
Display
Display diagonal *
4.57 cm (1.8")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
12 MB
Internal storage capacity
2 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
65 g
Width
46 mm
Depth
9.9 mm
Height
108 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Other features
Interface
USB 1.1
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, AAC, AAC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:16:22
Uk has collected 5 expert reviews for Samsung E200 Eco 4.57 cm (1.8") 65 g Green and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 03:27:30
It may not be the slimmest phone in Samsungs stable but the SGH E200 has some solid features going for it. THE slim factor seems to be "in" thing right now and this is where Samsung has always been a step ahead of the competitors since start...
Good Easy to use; good music player; nice screen.
Bad Camera could be better.
0%
thestar.com.my
Updated:
2016-12-29 03:27:30
Stylish and user-friendly By S. SIVABALAN THE slim factor seems to be "in" thing right now and this is where Samsung has always been a step ahead of the competitors since start of the handphone slimming race back in the late 1990s. While the SGH E20...
Good Easy to use; good music player; nice screen.
Bad Camera could be better.
Bottom line It may not be the slimmest phone in Samsungs stable but the SGH E200 has some solid features going for it.THE slim factor seems to be "in" thing right now and this is where Samsung has always been a step ahead of the competitors since start of the han...
0%
Mobile88.com
Updated:
2013-11-15 23:16:22
It may not be the slimmest phone in Samsungs stable but the SGH E200 has some solid features going for it. THE slim factor seems to be "in" thing right now and this is where Samsung has always been a step ahead of the competitors since start...
Good Easy to use; good music player; nice screen.
Bad Camera could be better.
0%
star-techcentral.com
Updated:
2013-11-15 23:16:22
Stylish and user-friendly By S. SIVABALAN THE slim factor seems to be "in" thing right now and this is where Samsung has always been a step ahead of the competitors since start of the handphone slimming race back in the late 1990s. While the SGH E20...
Good Easy to use; good music player; nice screen.
Bad Camera could be better.
Bottom line It may not be the slimmest phone in Samsungs stable but the SGH E200 has some solid features going for it.THE slim factor seems to be "in" thing right now and this is where Samsung has always been a step ahead of the competitors since start of the han...
0%