Rexel logo

Rexel Optima Expander 13 Part Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10979
Info modified on:
14 Mar 2024, 18:39:55
Long product name Rexel Optima Expander 13 Part Blue:

0.34kg, Blue

Short summary description Rexel Optima Expander 13 Part Blue:

Rexel Optima Expander 13 Part Blue, Blue, Polypropylene (PP), 500 sheets, 45 mm, 325 mm, 270 mm

Long summary description Rexel Optima Expander 13 Part Blue:

Rexel Optima Expander 13 Part Blue. Product colour: Blue, Material: Polypropylene (PP), Maximum capacity: 500 sheets. Width: 45 mm, Depth: 325 mm, Height: 270 mm. Country of origin: China, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.