Tripp Lite logo

Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks

Data-sheet quality:
created/standardized by Icecat
Product views:
101220
Info modified on:
12 Aug 2024, 13:02:20
Bullet Points Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks:
  • - 1U rack rail kit with maximum load capacity of 150 lbs (68 kgs)
  • - Compatible with mounting depths of 14.5-23.5 in.
  • - Leaves front and rear mounting holes free for equipment
  • - Made from cold-rolled steel with powder-coated finish
  • - Mounting hardware included for installation in square-hole rack
Warranty:
5-year limited
Long product name Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks:

SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks

Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks:

The 4POSTRAILKITWM wall-mount rack shelf kit provides extra support for heavy UPS systems, PDUs or other rack-mount components that weigh 150 lbs (68 kgs) or less. It includes two adjustable mounting rails that attach to the mounting rails of your EIA-standard 19-inch wall-mount enclosure. Constructed using cold-rolled steel with a durable powder-coated finish, this heavy-duty rack rail kit comes with mounting hardware compatible with square-hole racks.

The rails offer front-to-rear support for equipment with 17.5-inch-wide rectangular chassis. They also adjust to any setting between 14.5 and 23.5 inches and leave the rack's front and rear mounting holes free to attach equipment. Setup is hassle-free and saves money and time on installation. Threaded-hole rack installation is also supported with user-supplied mounting hardware.

Short summary description Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks:

Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks, Mounting kit, Silver, Steel, 1U, 19", China

Long summary description Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks:

Tripp Lite 4POSTRAILKITWM SmartRack 4-Post 1U Universal Adjustable Shelf Kit for Wall-Mount Racks. Type: Mounting kit, Product colour: Silver, Housing material: Steel. Width: 37.8 mm, Depth: 381 mm, Depth (max): 59.7 cm. Package width: 54.9 mm, Package depth: 385.1 mm, Package height: 50 mm. Master (outer) case width: 270 mm, Master (outer) case length: 405.1 mm, Master (outer) case height: 130 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.