CLUB3D logo

CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150099
Info modified on:
14 Mar 2024, 19:45:55
Bullet Points CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft:
  • - Supports HDMI™ 2.0 specifications
  • - Resolution Support up to 4096x2160 at 60Hz
  • - Supports bandwidth of 18 Gbps
Long product name CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft:

HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft

CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft:

CAC-2312 - The Club 3D HDMI™ 2.0 4K60Hz UHD Cable enables the connection of your HDMI™ supported Gaming PC or Laptop to an (Ultra) High Definition Monitor or other HDMI™ supported device.
It fully supports the HDMI™ with Ethernet specification, ensuring that video up to 4K UHD, 4096x2160p at 60Hz is supported, as well as audio and data streams.
The 5 meter/16.4 feet cable combines the unmatched signal quality and convenience of HDMI™ connectivity with the power and flexibility of home entertainment networking.
It includes a dedicated data channel into the HDMI™ link, enabling high speed networking at up to 100 Mbps. It is the ideal solution for the ultimate future proof HDMI™ 4K UHD Gaming and Viewing experience.

Short summary description CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft:

CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft, 5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft:

CLUB3D HDMI 2.0 4K60Hz UHD Cable 5m/16.4ft. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0a, 3D, Data transfer rate: 18 Gbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.