location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Gigabit USB Network Adapter, USB Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit USB Network Adapter, USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-0503 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190562 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:20:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne Gigabit USB Network Adapter, USB Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB 3.2 Gen 1 (3.1 Gen 1) Ethernet
  • - Gigabit Ethernet 1000 Mbit/s 10/100/1000BaseT(X)
Long product name LevelOne Gigabit USB Network Adapter, USB Hub :
The long product name of LevelOne Gigabit USB Network Adapter, USB Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0, 1 x 10/100/100 RJ-45, 3 x USB3.0, IPv4/IPv6
More>>>
LevelOne Gigabit USB Network Adapter, USB Hub:
The official description of LevelOne Gigabit USB Network Adapter, USB Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast and easy connection with USB
The LevelOne USB Hub and Gigabit Ethernet Combo Adapter allows you to connect to the internet easily through the built-in USB port on your laptop. Now you no longer need to have an Ethernet connection in order to surf the web. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. Sometimes you need to physically connect to a network cable to help transfer files or access secure information. The USB-0503 easily does the job, all through your USB port. The USB-0503 also combines a regular USB hub. So you can connect external USB peripherals, such as a MP3 player, digital camera, printer or pen drive. The USB-0503 establishes a direct point-to-point contact between the hub and the adapter that\\\'s plugged into your PC.

Reliable, efficient and standards compliant
The USB-0503 is USB 1.0, 2.0, and 3.0 compliant. It also follows the Ethernet standards set by the IEEE 802.3/3u and 802.3ab, allowing you to take advantage of Gigabit Ethernet speeds of up to 1000Mbps. This provides a strong backbone for any high-speed broadband connection to the internet as well as fast speeds for the Local Area Network file transfers.

Short summary description LevelOne Gigabit USB Network Adapter, USB Hub:
This short summary of the LevelOne Gigabit USB Network Adapter, USB Hub data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Gigabit USB Network Adapter, USB Hub, Wired, USB, Ethernet, 1000 Mbit/s, Silver, White

Long summary description LevelOne Gigabit USB Network Adapter, USB Hub:
This is an auto-generated long summary of LevelOne Gigabit USB Network Adapter, USB Hub based on the first three specs of the first five spec groups.

LevelOne Gigabit USB Network Adapter, USB Hub. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product colour: Silver, White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
3
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Wake-on-LAN ready
Yes
Full duplex
Yes
Supported network protocols
IPv4/IPv6
Design
Product colour
Silver, White
Internal *
No
Hot-swap
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE
Power
Input current
0.9 A
Output voltage
5 V
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 80 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
27 mm
Depth
16 mm
Height
95 mm
Weight
42 g
Packaging data
Package type
Box
Package width
90 mm
Package depth
21 mm
Package height
165 mm
Package weight
60 g
Packaging content
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
33.5 mm
Master (outer) case length
20 mm
Master (outer) case height
44 mm
Master (outer) case gross weight
5.5 kg
Products per master (outer) case
80 pc(s)
Other features
Flow control support
Yes
Brand Image Product code Product Stock Price from
LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket
(show image)
GNC-0112 Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne USB-0401 Gigabit USB Network Adapter LevelOne USB-0401 Gigabit USB Network Adapter
(show image)
USB-0401 USB-0401 Gigabit USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet USB Network Adapter LevelOne Fast Ethernet USB Network Adapter
(show image)
USB-0301 Fast Ethernet USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit USB Network Adapter, USB Hub LevelOne Gigabit USB Network Adapter, USB Hub
(show image)
USB-0502 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)