location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85" x 28"/2.16m x 71cm St.Moritz AirJet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54175 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138925876 show
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 220-240V~50Hz, 2050W at 20℃
  • - Specifications: Capacity: 5-7 adults Water Capacity (80%): 1190 L (314 gal.) Inflated Size: 2.16m x 71cm (85” x 28”) Filled Weight: 1210 kg (2,662 Lb.) Actual Water Flow: 1,325 L/h (350 gal./h) Heating System: Approx. 1.2-1.8 ℃/h (2-3 ℉/h) Max. Heat Capability: 40 ℃ (104 ℉)
  • - Pre-tested pump and spa pool
  • - Relax with these hot features: - Soothing AirJet™ system - Power Saving System: Automatic start/stop timer-controlled heating system - Integrated water filtration system
  • - Inflated walls are made of TriTechTM material, providing ultimate in durability and Comfort
  • - Reinforced cover with safety lock clips and built-in air chamber for insulation
  • - Rattan print on outside and pool cover, Mosaic print on the bottom
  • - Air pad protector keeps water temperatures warm
  • - Soft, insulated floor with convenient drain valve
  • - 2 easy-lift handles to help move the spa pool (when empty)
  • - Grounding Fault Detection system enabled in order to provide enhanced user safety
  • - Heating and bubbling work together to provide a comfortable massage experience
  • - Pump is supplied with a residual current device - rated residual operating current not exceeding 10mA
  • - Additional exhaust fitting provides quicker deflation of spa when user is ready to store the spa
  • - Digitally controlled pump with soft-touch control panel
  • - Inflates using the spa’s pump Contents: One pool liner, one pool cover, one spa pump, one chemical floater, one filter cartridge(VI), one air pad protector, repair kit, AirJet™system
  • - Full color box
Long product name Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet :
The long product name of Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85" x 28"/2.16m x 71cm St.Moritz AirJet
More>>>
Short summary description Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet:
This short summary of the Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet, 1190 L, 7 person(s), Round, Jet massage, Brown, White, 1325 l/h

Long summary description Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet:
This is an auto-generated long summary of Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa 85" x 28"/2.16m x 71cm St.Moritz AirJet. Capacity: 1190 L, Number of persons: 7 person(s), Shape: Round. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Height: 710 mm, Diameter: 2.16 m, Weight: 44.7 kg. Package width: 790 mm, Package depth: 645 mm, Package height: 530 mm. Minimum order quantity: 1 pc(s), Products per pallet: 6 pc(s)

Features
Capacity *
1190 L
Number of persons *
7 person(s)
Shape *
Round
Massage type *
Jet massage
Flow rate
1325 l/h
Suitable for outdoor use *
Yes
Temperature (max)
40 °C
Temperature rise (min)
1.2 °C/h
Temperature rise (max)
1.8 °C/h
Foldable *
Yes
Inflatable *
Yes
Handle(s)
Yes
Product colour *
Brown, White
Timer
Yes
Intrastat code
90191090
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Filtering
Filtering
Yes
Filter cartridge included
Yes
Weight & dimensions
Diameter
2.16 m
Height *
710 mm
Weight
44.7 kg
Packaging data
Package width
790 mm
Package depth
645 mm
Package height
530 mm
Package volume
279000 cm³
Package type
Box
Packaging content
Cover
Yes
Chemical floater
Yes
Repair patch included
Yes
Electric air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway Lay-Z-Spa 54174 hot tub/spa 916 L 6 person(s) Round Grey Bestway Lay-Z-Spa 54174 hot tub/spa 916 L 6 person(s) Round Grey
(show image)
54174 54174