Bestway logo

Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
348673
Info modified on:
14 Mar 2024, 19:47:24
Bullet Points Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet:
  • - 220-240V~ 50Hz, 2050W at 20℃
  • - Specifications: Capacity: 2-4 adults Water Capacity (80%): 669 L (177 gal.) Inflated Size: 1.80m x 66cm (71" x 26") Filled Weight: 696 kg (1,534 Lb.) Actual Water Flow: 1,325 L/h (350 gal/h) Heating System: Approx. 1.5-2.0 ℃/h (3-4 ℉/h) Max. Heat Capability: 40 ℃ (104 ℉)
  • - Pre-tested pump and spa pool
  • - Outer walls of the inflatable pool are made of TriTechTM material
  • - Relax with these hot features: - Soothing AirJet™ system(81 air jets) - Power Saving System: Automatic start/stop timer-controlled heating system - Integrated water filtration system
  • - Soft, insulated floor with convenient drain valve
  • - Heating and bubbling work together to provide a comfortable massage experience
  • - Reinforced cover with safety lock clips and built-in air chamber for insulation
  • - Mosaic print pool liner
  • - 2 easy-lift handles to help move the spa pool (when empty)
  • - Fast, easy setup - inflates using the spa’s pump
  • - Additional exhaust fitting provides quicker deflation of spa when user is ready to store the spa
  • - Digitally-controlled pump with soft-touch control panel
  • - Pump is supplied with a residual current device - rated residual operating current not exceeding 10mA Contents: One pool liner, one pool cover, one spa pump, one filter cartridge(VI), one chemical floater, repair patch, AirJet™ system
  • - Full color box
  • - 1 Ea. kg ( Lb.)
Long product name Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet:

71" x 26"/1.80m x 66cm Havana AirJet

Short summary description Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet:

Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet, 669 L, 4 person(s), Round, Bubble/Jet massage, Blue, White, 1300 l/h

Long summary description Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet:

Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet. Capacity: 669 L, Number of persons: 4 person(s), Shape: Round. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Height: 660 mm, Diameter: 180 cm, Weight: 32.5 kg. Package width: 810 mm, Package depth: 600 mm, Package height: 450 mm. Minimum order quantity: 1 pc(s), Products per pallet: 6 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.