location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5094 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203033
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5094 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5-Megapixel high-definition resolution
  • - Video compression: H.264, H.265
  • - Supports 4.3X optical zoom
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Weatherproof IP67-rated housing
  • - Vandal-proof IK10-rated housing
  • - Built-in infrared LEDs for night viewing up to 50m
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Dual power support: 12V DC/PoE (IEEE 802.3at)
Long product name LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof :
The long product name of LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5MP, IP, 2944 × 1656px, 30 fps, 1/3~1/100000 sec, CMOS 1/2.9", Fast Ethernet, PoE 802.3af, IR LEDs
More>>>
LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof:
The official description of LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5094 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 5-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5094 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof:
This short summary of the LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof, IP security camera, Indoor & outdoor, Wired, CE, FCC, UL, Ceiling/wall, White

Long summary description LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof:
This is an auto-generated long summary of LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof based on the first three specs of the first five spec groups.

LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.014 lx, Lens viewing angle, horizontal: 88°, Lens viewing angle, vertical: 47.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Optical zoom: 4.3x, Focal length range: 2.8 - 12 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Alarm input/output
Yes
Certification
CE, FCC, UL
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product colour *
White
LED indicators
Power
Protection features
Vandal proof
International Protection (IP) code
IP67
IK code
IK10
Weatherproof
Yes
Country of origin
China
Camera
Minimum illumination
0.014 lx
Lens viewing angle, horizontal
88°
Lens viewing angle, vertical
47.5°
Lens viewing angle, diagonal
103°
Camera shutter speed
1/3 - 1/100000 s
Image sensor
Number of sensors
1
Optical sensor size
25.4 / 2.9 mm (1 / 2.9")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
4.3x
Number of lenses *
1
Focal length range
2.8 - 12 mm
Maximum aperture number
1.4
Night vision
Night vision *
Yes
Night vision distance
50 m
LED type
IR
Video
Maximum resolution *
2944 x 1656 pixels
Total megapixels *
5 MP
Video formats supported
AVI
Video compression formats
H.264, H.265
Supported graphics resolutions
2944 x 1656, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA), 2560 x 1440
Frame rate
30 fps
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Audio
Audio input channels
1 channels
Audio output channels
1 channels
Voice codecs
G.711alaw, G.711ulaw, G.722, G.726, MP2L2
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3af
Supported network protocols
TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,SMTP, SNMP, IGMP, 802.1X, QoS, IPv6
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Network
Number of users
32 user(s)
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Composite video out
1
Terminal block port
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Password protection
Yes
Video motion detection
Yes
IP address filtering
Yes
Anti-flicker
Yes
Heartbeat
Yes
Mirror
Yes
Digital watermark
Yes
Management features
Web browser
Yes
Reset button
Yes
Behavior analysis
Intrusion detection, Line crossing detection
Power
Power source type *
PoE
Power consumption (max)
15.5 W
Power consumption (Power over Ethernet (PoE))
17.5 W
DC output voltage
12
DC output current
1.3 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
332.7 mm
Depth
332.7 mm
Height
144.1 mm
Weight
1.89 kg
Package width
190 mm
Package depth
180 mm
Package height
385 mm
Package weight
1.73 kg
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Manual
Yes
Resource CD
Yes
Other features
Data transfer rate
16 Mbit/s
Browser supported
IE8+, Chrome 31.0-44, Firefox 30.0-51, Safari 8.0+
Logistics data
Master (outer) case width
560 mm
Master (outer) case length
405 mm
Master (outer) case height
590 mm
Master (outer) case gross weight
15.5 kg
Products per master (outer) case
9 pc(s)
Brand Image Product code Product Stock Price from
LevelOne GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE LevelOne GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE
(show image)
FCS-4051 GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof LevelOne GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof
(show image)
FCS-5096 GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio LevelOne Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio
(show image)
FCS-5095 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gemini Zoom IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio LevelOne Gemini Zoom IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio
(show image)
FCS-3098 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor LevelOne Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor
(show image)
FCS-3096 Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Zoom Dome IP Network Camera, 5-Megapixel, H.265, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof LevelOne GEMINI Zoom Dome IP Network Camera, 5-Megapixel, H.265, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof
(show image)
FCS-3097 GEMINI Zoom Dome IP Network Camera, 5-Megapixel, H.265, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof
(show image)
FCS-5101 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor LevelOne GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
(show image)
FCS-5093 GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor
(show image)
FCS-5104 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio LevelOne HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio
(show image)
FCS-5102 HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)