LevelOne logo

LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof

Data-sheet quality:
created/standardized by Icecat
Product views:
86681
Info modified on:
04 Nov 2024, 15:15:04
Bullet Points LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:
  • - 3-Megapixel high-definition resolution
  • - Video compression: H.264, H.265
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Vandal-proof IK10-rated housing
  • - Weatherproof IP66-rated housing
  • - Dual power support: 12V DC/PoE (IEEE 802.3af)
Long product name LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

3MP, IP, 2048 x 1536px, 30 fps, 1/5~1/16000 sec, 1/2.8", Fast Ethernet, PoE 802.3af, IR LEDs

LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

The LevelOne FCS-5101 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 3-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5101 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, IP security camera, Indoor & outdoor, Wired, CE/FCC, Ceiling/wall, White

Long summary description LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof:

LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.01 lx, Field of view (FOV) angle: 106.9°, White balance: Auto, Manual. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Fixed focal length: 2.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.