location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53065
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926095
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 10:44:07
The date of the most recent change of this product data-sheet in Icecat.
Bestway 53065 user manual (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.75m x 1.47m x 1.02m / 69” x 58” x 40”
  • - Safety valves
  • - Sturdy pre-tested vinyl
  • - Water sprayer attaches to garden hose
  • - Includes 3 inflatable rings, one inflatable carrot, one inflatable egg-plant, one inflatable ear of corn and 5 play balls
  • - Play balls can be thrown through the chicken for additional fun
  • - Repair patch
  • - Full color box
  • - Designed water capacity: 121 L ( 32gal.)
  • - Releases pool water with the easy-to-use drain valve!
  • - 0.27 / 0.25 mm (10.8 / 10.0 ga.) vinyl Contents: One pool, inflatable carrot, one inflatable egg-plant, one inflatable ear of corn, 3 rings, 5 play balls, repair patch
Long product name Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center :
The long product name of Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center
More>>>
Short summary description Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center:
This short summary of the Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center, Inflatable play center, 2 yr(s), Vinyl, Multicolour

Long summary description Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center:
This is an auto-generated long summary of Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center based on the first three specs of the first five spec groups.

Bestway 69" x 58" x 40"/1.75m x 1.47m x 1.02m Lil' Farmer Play Center. Product type: Inflatable play center, Proper use: Outdoor, Recommended age (min): 2 yr(s), Safety valve, Material: Vinyl, Product colour: Multicolour

Features
Product type *
Inflatable play center
Product colour *
Multicolour
Material *
Vinyl
Recommended age (min) *
2 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Water sprayer
Yes
Water capacity (max)
121 L
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
1470 mm
Depth
1750 mm
Height
1020 mm
Thickness
0.27 mm
Weight & dimensions
Weight
2.46 kg
Packaging data
Package width
330 mm
Package depth
300 mm
Package height
95 mm
Package type
Box
Package volume
43000 cm³
Packaging content
Number of inflatable toys
2
Inflatable repair kit included
Yes
Packaging content
inflatable ball, 5 x balls, inflatable toys, 3 x inflatable rings
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
120 pc(s)
Brand Image Product code Product Stock Price from
Bestway 53067 inflatable toy Bestway 53067 inflatable toy
(show image)
53067 53067