location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52241 changing mat Vinyl Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52241
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52241
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926071
Category:
Padded wipeable mat on which babies are placed to change their diapers/nappies.
Changing Mats Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 52241 changing mat Vinyl Multicolour:
This short summary of the Bestway 52241 changing mat Vinyl Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52241, Inflatable, Vinyl, Multicolour

Long summary description Bestway 52241 changing mat Vinyl Multicolour:
This is an auto-generated long summary of Bestway 52241 changing mat Vinyl Multicolour based on the first three specs of the first five spec groups.

Bestway 52241. Product type: Reusable, Material: Vinyl, Product colour: Multicolour. Width: 630 mm, Thickness: 0.27 mm. Products per pallet: 480 pc(s), Minimum order quantity: 12 pc(s). Package width: 198 mm, Package depth: 50 mm, Package height: 198 mm

Features
Product type *
Reusable
Material *
Vinyl
Product colour *
Multicolour
Recommended age (max)
2 yr(s)
Inflatable *
Yes
Waterproof
Yes
Intrastat code
39269097
Weight & dimensions
Width
630 mm
Thickness
0.27 mm
Packaging content
Inflatable repair kit included
Yes
Logistics data
Products per pallet
480 pc(s)
Minimum order quantity
12 pc(s)
Packaging data
Package width
198 mm
Package depth
50 mm
Package height
198 mm
Package volume
29000 cm³
Package weight
641 g
Package type
Box