location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52238 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52238
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52238
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138925593
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 52238 inflatable toy:
This short summary of the Bestway 52238 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52238, Inflatable limbo kit, 3 yr(s), Vinyl, Blue, Red, Yellow

Long summary description Bestway 52238 inflatable toy:
This is an auto-generated long summary of Bestway 52238 inflatable toy based on the first three specs of the first five spec groups.

Bestway 52238. Product type: Inflatable limbo kit, Proper use: Outdoor, Recommended age (min): 3 yr(s), Material: Vinyl, Product colour: Blue, Red, Yellow

Features
Product type *
Inflatable limbo kit
Product colour *
Blue, Red, Yellow
Material *
Vinyl
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Intrastat code
95030095
Weight & dimensions
Width
1500 mm
Depth
710 mm
Height
1750 mm
Thickness
0.35 mm
Weight & dimensions
Weight
2.43 kg
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
100 mm
Package type
Box
Package volume
41000 cm³
Packaging content
Quantity per pack *
1 pc(s)
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
120 pc(s)
Brand Image Product code Product Stock Price from
Bestway 52263 inflatable toy Bestway 52263 inflatable toy
(show image)
52263 52263
Bestway 52244 inflatable toy Bestway 52244 inflatable toy
(show image)
52244 52244
Bestway 52234 inflatable toy Bestway 52234 inflatable toy
(show image)
52234 52234