location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWL71253W IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWL71253W IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437728488
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:49:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1200 RPM White
  • - Built-in display LED
  • - Cotton, Eco, Intensive/outdoor, Jeans/denim, Mix, Quick, Silent, Sport, Synthetics, White, Delicate/silk
  • - Load balancing system
  • - Half-load Delayed start timer Child lock
  • - Spin-drying class: B
  • - 79 dB
More>>>
Short summary description Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White:
This short summary of the Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool FWL71253W IT, Front-load, 7 kg, B, 79 dB, 1200 RPM, 175 kWh

Long summary description Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.

Whirlpool FWL71253W IT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 63 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9280 L. Product colour: White. Width: 595 mm, Depth: 575 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Display illumination
Yes
Control type *
Buttons, Rotary
Illumination colour
White
Door hinge *
Left
Door colour
White
Cord length
1.2 m
Viewing window
Yes
Certification
CE
Performance
Rated capacity *
7 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
79 dB
Noise level (wash) *
63 dB
Delayed start timer *
Yes
Delay start (max)
9 h
Timer
Yes
Cycle time (max)
272 min
Cycle time (quick washing program)
30 min
Washing programs *
Cotton, Eco, Intensive/outdoor, Jeans/denim, Mix, Quick, Silent, Sport, Synthetics, White, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Minimum spin speed
600 RPM
Load balancing system *
Yes
Residual moisture
53%
Performance
Adjustable temperature
Yes
Easy iron function
Yes
Ergonomics
Child lock *
Yes
Buzzer
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.99 kWh
Power consumption (standby)
8 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
595 mm
Depth
575 mm
Height
845 mm
Weight
66 kg
Gross weight
67 kg
Packaging data
Package width
640 mm
Package depth
590 mm
Package height
870 mm
Package type
Box
Other features
Washing class
A
Annual energy consumption washing
175 kWh
Annual water consumption washing
9280 L
Brand Image Product code Product Stock Price from
Whirlpool FSCR80217 washing machine Front-load 8 kg 1200 RPM White Whirlpool FSCR80217 washing machine Front-load 8 kg 1200 RPM White
(show image)
FSCR80217 FSCR80217 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White
(show image)
859991530160 FWD91296WS 0.00
(excl. VAT)
0 (incl. VAT)