location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Smart Travel AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU155AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962142448 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 65 W Input voltage: 110-240 V Input frequency: 50/60 Hz Output voltage: 19.5 V
  • - Purpose: Universal
  • - Black
Warranty: Theperiod for HP Smart AC Adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black :
The long product name of HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W Smart Travel AC Adapter
More>>>
HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black:
The official description of HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AC power adapters from HP power your notebook and charge the internal battery simultaneously. These adapters provide you with the ability to power your notebook when away from the office or on the road. The HP 65W Slim Travel Adapter is perfect for international travelers or "road warriors" who are always on the go. The adapter is 40% thinner than the standard 65W adapter and includes a convenient USB port for charging other accessories while you work. Four international adapter plugs help make sure your Slim Travel Adapter works wherever you do. A stylish protective carrying case keeps everything together.

- Provides a convenient and portable power source for use in a mobile environment.
- Slim design is 40% thinner than standard 65W adapters.
- Includes a USB port for charging other accessories.
- Includes four international adapter plugs and a carrying case.

Short summary description HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black:
This short summary of the HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Smart Travel AC Adapter, Universal, Auto, 110-240 V, 50/60 Hz, 65 W, 19.5 V

Long summary description HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black:
This is an auto-generated long summary of HP 65W Smart Travel AC Adapter power adapter/inverter Auto Black based on the first three specs of the first five spec groups.

HP 65W Smart Travel AC Adapter. Purpose: Universal, Power supply type: Auto, Input voltage: 110-240 V. Connector(s): 3-pin. Product colour: Black. Width: 120 mm, Depth: 58 mm, Height: 17 mm. Cables included: AC

Features
Purpose *
Universal
Power supply type *
Auto
Input voltage *
110-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Output voltage *
19.5 V
USB ports quantity
1
Performance
Connector(s)
3-pin
USB version
2.0
Design
Product colour *
Black
Weight & dimensions
Width
120 mm
Depth
58 mm
Height
17 mm
Weight
220 g
Packaging data
Cables included
AC
AC adapter included
Yes
Other features
Dimensions (WxDxH)
120 x 58 x 17 mm
Size (imperial)
12 cm (4.72")
Country Distributor
United Kingdom 1 distributor(s)