location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 400 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8393A005
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS 400 4 MP :
The long product name of Canon Digital IXUS 400 4 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 400 Digital Photo camera, NON 4mio pixels CCD 3x zoom DIGIC iSAPS 9-points AiAF CF 32MB
More>>>
Canon Digital IXUS 400 4 MP:
The official description of Canon Digital IXUS 400 4 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Digital IXUS 400 features a 4.0 Mega Pixel CCD for high image quality. The stylish design incorporates a new finish - “Super Hard Cerabrite” to produce a visually stunning exterior.


Features

- 4.0 mega pixel CCD with DiGic processor
- Ultra compact size with new bright white finish
- 3 x Optical zoom lens (35mm equivalent: 36 - 108 mm)
- Smooth Digital Zoom (11 x combined with optical zoom)
- 9 point AiAF or single centre point focusing
- 1.5" TFT colour screen
- 3 minute movie clips with sound
- Hi capacity Li-ion rechargeable battery
- Direct print compatible to all Canon direct printers


Digital IXUS 400 is a fully-featured, beautifully styled Camera with new super hard cerabrite finish featuring 40 megapixel ccd

High Image Quality
The innovative technology that goes into the IXUS 400 incorporates a 4.0 Mega Pixel CCD for high resolution results every time.

Optical Zoom Lens
The IXUS 400 features a highly compact and sharp 3 x optical zoom lens and also features a smooth digital 11x zoom with a focal length of 36-108mm for perfect close-ups. The IXUS 400 has several shooting modes – Auto, Manual (Program), Stitch Assist and Movie (with sound) which can be selected from a mode dial on the camera.

Movie Recording
More than just a still camera, the IXUS 400 is also capable of recording voice-tags of up to 60 seconds to accompany each image, and can even capture movie clips of up to three minutes, complete with sound.

Nine Point Auto Focus
Using state of the art Canon technology, the IXUS 400 features a nine-point AiAF (Artificial intelligence Auto Focus) system that can automatically detect a subject, even if they are not in the centre of the frame.

DIGIC Processor
The IXUS 400 incorporates the exclusive Canon DIGIC processor for even better colour reproduction. DIGIC stands for DIGital Imaging Core and is at the heart of the camera working at incredibly high speeds for much better colour rendition.

iSAPS
iSAPS (intelligent Scene Analysis based on Photographic Space) has been developed for the creation of a natural looking scene reproducing colours exactly as seen by the photographer.

Easy Picture Transfer
The IXUS 400 supports PTP (Picture Transfer Protocol). This standard protocol allows driver-less image communications with computers when combined with recent operating systems. This means the correct drivers will be automatically selected without the need to install them.

Direct Print
The IXUS 400 supports Canon's Direct Print system, which allows easy, high-quality printing by simply connecting the camera via a cable to a CP-100 Card Photo printer or to the range of bubble jet direct printers.

Short summary description Canon Digital IXUS 400 4 MP:
This short summary of the Canon Digital IXUS 400 4 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 400, 4 MP, 3x, 185 g

Long summary description Canon Digital IXUS 400 4 MP:
This is an auto-generated long summary of Canon Digital IXUS 400 4 MP based on the first three specs of the first five spec groups.

Canon Digital IXUS 400. Megapixel (approx.): 4 MP. Optical zoom: 3x, Digital zoom: 3.6x. Internal memory: 32 MB. Weight: 185 g

Picture quality
Megapixel (approx.) *
4 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Flash
Flash modes *
Auto, Red-eye reduction
Memory
Internal memory
32 MB
Display
Display *
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
185 g
Other features
Digital SLR
No