location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S5560 7.62 cm (3") 95 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5560LKA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071232706 show
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S5560 7.62 cm (3") 95 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 960 mAh
More>>>
Short summary description Samsung S5560 7.62 cm (3") 95 g Black:
This short summary of the Samsung S5560 7.62 cm (3") 95 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S5560, Bar, Single SIM, 7.62 cm (3"), 5 MP, 960 mAh, Black

Long summary description Samsung S5560 7.62 cm (3") 95 g Black:
This is an auto-generated long summary of Samsung S5560 7.62 cm (3") 95 g Black based on the first three specs of the first five spec groups.

Samsung S5560. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 700 h. Weight: 95 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
50 MB
Internal storage capacity
16 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2592 x 1944 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Auto focus
Yes
Network
SIM card capability *
Single SIM
Data network *
Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
No
Video
Video capture resolution (max)
320 x 240 pixels
Maximum frame rate
30 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
960 mAh
Talk time (2G) *
8 h
Standby time (2G) *
700 h
Weight & dimensions
Weight *
95 g
Width
52 mm
Depth
12.9 mm
Height
107.5 mm
Technical details
Technical features
RDS, MSC, SyncML DS 1.2, uTrack
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Events reminder, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Form factor *
Bar
GPS Performance
Assisted GPS (A-GPS) *
No
GPS (satellite)
No
Position location *
No
Other features
Bundled software
New PC Studio, Touch Wiz 1.0
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Wireless technology
802.11 b/g
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
Poly 64, SP-Midi, i-melody, MP3, AAC, AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:52:34
Uk has collected 17 expert reviews for Samsung S5560 7.62 cm (3") 95 g Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
3g.co.uk
Updated:
2011-08-07 13:52:34
on the Samsung S5560 Marvel The Samsung S5560 Marvel is nothing groundbreaking; instead it’s a straightforward, workman-like handset that ticks plenty of boxes. It’s a nice phone, but doesn’t really live up to its name. We get the feeling Samsung ha...
Good For Samsung S5560 Marvel, The fivemegapixel camera is more than we would expect on a handset at this price.
Bad for Samsung S5560 Marvel...
Bottom line There's nothing new about the Marvel, but it's a good all-rounder for a decent price...
60%
pz10.com
Updated:
2011-08-07 13:52:34
Ah, the futuristic appeal of touchscreens - consumers can't get enough of them. Enter the Samsung S5560. With a 5MP camera and Wi-Fi, it's two widgets ahead of the competition. The rest mostly follows the recipe for success from the S5230 Star cookbook...
0%
recombu.com
Updated:
2014-04-08 06:20:03
The Samsung S5560, also known as the Samsung S5560 Marvel, is a mid-range touchscreen phone which packs a 5-megapixel camera. Read on to see what else it has to offer and how it fares in our review.What we likeThe Samsung S5560 features three customisa...
Bottom line The Samsung S5560 has some good features but is seriously let down by the unresponsive touchscreen, the lack of a flash on the otherwise good camera and the absence of 3G hobbles the S5560's internet features.Like this phone? Compare 8,946 Samsung S556...
40%
cgena.com
Updated:
2016-12-29 03:41:28
Samsung has another phone for us and this time it is making a strong point that phones are not just about prices and special features but also about the users’ specific preferences. There are so many phones out there these days that you would almost f...
Good Convenient Wi-Fi feature, excellent camera...
Bad No 3G, No DivX/XviD support, no photo editing feature, No social network integration; features are inadequate...
Bottom line The Samsung Marvel S5560 is a great phone, but the features may be imbalanced for some people. The phone’s functionality is excellent while the design has small improvements and still has a long way to go. The Marvel is just another option, mostly for...
60%
recombu.com
Updated:
2011-08-07 13:52:34
The Samsung S5560, also known as the Samsung S5560 Marvel, is a mid-range touchscreen phone which packs a 5-megapixel camera. Read on to see what else it has to offer and how it fares in our review.What we likeThe Samsung S5560 features three customisa...
Bottom line The Samsung S5560 has some good features but is seriously let down by the unresponsive touchscreen, the lack of a flash on the otherwise good camera and the absence of 3G hobbles the S5560's internet features.Like this phone? Compare 8,946 Samsung S556...
40%
cgena.com
Updated:
2011-08-07 13:52:34
Samsung has another phone for us and this time it is making a strong point that phones are not just about prices and special features but also about the users’ specific preferences. There are so many phones out there these days that you would almost f...
Good Convenient Wi-Fi feature, excellent camera...
Bad No 3G, No DivX/XviD support, no photo editing feature, No social network integration; features are inadequate...
Bottom line The Samsung Marvel S5560 is a great phone, but the features may be imbalanced for some people. The phone’s functionality is excellent while the design has small improvements and still has a long way to go. The Marvel is just another option, mostly for...
60%
mobilechoiceuk.com
Updated:
2011-08-07 13:52:34
A decent all-rounder, the Samsung Marvel is a good option if shopping on a budget. But there’s nothing ground-breaking here. Related links News Samsung - working on another OS? Samsung Galaxy Portal available on T-Mobile Samsung declares bada SDK almos...
Good An above average five-megapixel camera on an average handset...
Bad Find yourself outside of a Wi-Fi hotspot and you’ll have to put up with the sluggish EDGE data speeds.Look and Feel...
Bottom line A decent all-rounder, the Samsung Marvel is a good option if shopping on a budget. But there’s nothing ground-breaking here...
60%
phonearena.com
Updated:
2011-08-07 13:52:34
Two years ago a cell phone with touch sensitive screen were a trendy device. Now, at the end of 2009 they are a dime a dozen and there are even entry level handsets equipped with such a display. Some manufacturers (mostly Samsung and LG really) have ta...
Good Good snapshot quality, Usable browser, especially with a WiFi hotspot nearby, 3.5mm jack and cool audio player, Robust battery...
Bad Mediocre video capture and playback, Lacks 3G, No automated email account setup, No multitasking...
Bottom line Performance and conclusion:Our callers sounded somehow far-off and muted through the earpiece of the Samsung S5560. The situation appeared to be slightly better on their end of the line, although they complained we sounded rather surreal. As a whole, t...
70%