location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Boynq SABRE BLACK docking speaker 2.0 channels 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Boynq Check ‘Boynq’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SABRE BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SABRE BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717825140225
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Boynq’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Boynq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Boynq SABRE BLACK docking speaker 2.0 channels 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 20 W
  • - 4 Ω
  • - 20 - 20000 Hz
  • - Headphone connectivity: 3.5 mm
  • - iPod
  • - Black
Long product name Boynq SABRE BLACK docking speaker 2.0 channels 20 W :
The long product name of Boynq SABRE BLACK docking speaker 2.0 channels 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SABRE BLACK - iPod stereo speaker + docking station, 2 x 10W, 4Ohms, 20-20000Hz, 3.5mm Line In/Out, S-Video, 740g, black
More>>>
Short summary description Boynq SABRE BLACK docking speaker 2.0 channels 20 W:
This short summary of the Boynq SABRE BLACK docking speaker 2.0 channels 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Boynq SABRE BLACK, 2.0 channels, 20 W, 4 Ω, 20 - 20000 Hz, 3.5 mm, iPod

Long summary description Boynq SABRE BLACK docking speaker 2.0 channels 20 W:
This is an auto-generated long summary of Boynq SABRE BLACK docking speaker 2.0 channels 20 W based on the first three specs of the first five spec groups.

Boynq SABRE BLACK. Audio output channels: 2.0 channels, RMS rated power: 20 W, Impedance: 4 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Product colour: Black, Volume control: Rotary. Power source type: AC, AC input voltage: 220 - 240 V