Balay 3BC-763 cooker hood Wall-mounted Stainless steel 640 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7443
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3BC-763 cooker hood Wall-mounted Stainless steel 640 m³/h:

Balay 3BC-763, 640 m³/h, Recirculating, 57 dB, Wall-mounted, Stainless steel, 80 W

Long summary description Balay 3BC-763 cooker hood Wall-mounted Stainless steel 640 m³/h:

Balay 3BC-763. Maximum extraction power: 640 m³/h, Type of extraction: Recirculating, Noise level: 57 dB. Type: Wall-mounted, Product colour: Stainless steel. Bulb power: 80 W, Number of bulbs: 2 bulb(s). Motor power: 200 W, Power consumption (typical): 280 W. Width: 600 mm, Depth: 500 mm, Height: 670 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.