location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-60 camera housing Aluminium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-60/E
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2018 23:27:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DCS-60 camera housing Aluminium White :
The long product name of D-Link DCS-60 camera housing Aluminium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCS-60 Camera Outdoor Enclosure - Water Resistance/Dust-Proof Protection
More>>>
D-Link DCS-60 camera housing Aluminium White:
The official description of D-Link DCS-60 camera housing Aluminium White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCS-60 D-Link SecuriCam Network camera outdoor enclosure provides a cost-effective solution for protecting your D-Link Network Camera from the rigors of outdoor use. This fixed-type enclosure includes heavy-duty, angle-adjustable mounting brackets that can be used to secure the camera on a vertical or horizontal surface. This enclosure maximizes the full potential of your D-Link Network camera to secure and protect your home and business.

The DCS-60 is IP44 certified for water resistance and dust-proof operation. This model includes a heater and blower for a wider range of temperature-sensitive environments. The built-in power supply simplifies the installation procedure.

Short summary description D-Link DCS-60 camera housing Aluminium White:
This short summary of the D-Link DCS-60 camera housing Aluminium White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-60, 134.6 x 449.5 x 139.7 mm, 4.29 kg, Aluminium, White, 110V AC Input, 12V DC, 3A

Long summary description D-Link DCS-60 camera housing Aluminium White:
This is an auto-generated long summary of D-Link DCS-60 camera housing Aluminium White based on the first three specs of the first five spec groups.

D-Link DCS-60. Dimensions (WxDxH): 134.6 x 449.5 x 139.7 mm, Weight: 4.29 kg. Material: Aluminium. Product colour: White. Power requirements: 110V AC Input, 12V DC, 3A

Weight & dimensions
Dimensions (WxDxH)
134.6 x 449.5 x 139.7 mm
Weight
4.29 kg
Material
Material
Aluminium
Colour
Product colour
White
Power
Power requirements
110V AC Input, 12V DC, 3A
Brand Image Product code Product Stock Price from
Axis

Axis 0217-191 camera housing Grey
(show image)
0217-191 0217-191 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Verso Cool Outdoor Housing HPV42K0A017 camera housing White
(show image)
0217-141 Verso Cool Outdoor Housing HPV42K0A017 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Videotec Dome Housing Trans DBH24K0F02 camera housing Black, White
(show image)
0216-001 Videotec Dome Housing Trans DBH24K0F02 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis VT Verso Housing HPV42K1A000 camera housing
(show image)
0217-001 VT Verso Housing HPV42K1A000 0.00
(excl. VAT)
0 (incl. VAT)