Epson logo

Epson EB-2247U data projector Standard throw projector 4200 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217044
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Epson EB-2247U data projector Standard throw projector 4200 ANSI lumens 3LCD 1080p (1920x1080) White:
  • - Up to 300-inch display and great quality: Full HD resolution with Epson's 3LCD technology
  • - Be professional: 4,200-lumen brightness
  • - Extensive connectivity options: Including wireless LAN, screen mirroring, as well as dual HDMI
  • - Flexible interaction: Split screen and multi-PC projection
  • - Long lamp life: Up to 12,000 hours in eco mode
Warranty:
36 months On-site service or 8,000 h, Lamp: 12 months or 1,000 h
Long product name Epson EB-2247U data projector Standard throw projector 4200 ANSI lumens 3LCD 1080p (1920x1080) White:

4.200 Lumen, 15000:1, 3LCD, Full HD 1920 x 1200, 1.07B, 16:10, HDMI x2, VGA , Wireless LAN IEEE 802.11b/g/n, Gigabit ethernet , Wired Network, RS-232C, USB, 331W, 3.2 kg

Epson EB-2247U data projector Standard throw projector 4200 ANSI lumens 3LCD 1080p (1920x1080) White:

Offers an outstanding brightness 4,200 lumens and Full HD resolution with the EB-2247U, designed to display a scalable image size of up to 300 inches, and offers connectivity options such as dual HDMI and wireless LAN connectivity as standard.

Outstanding quality display of up to 300 inches
Full HD resolution combined with Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity guarantees sharper and clearer presentations delivered on a scalable image size of up to 300 inches.

Home screen
The home screen offers quick and easy access to a variety of useful functions, such as choosing connection sources. Wireless connections can also be made easily using the information on screen.

Simple set-up and multiple connectivity
The EB-2247U offers a wide range of connectivity options, including screen mirroring, wireless LAN and two HDMI inputs. Set-up is easy too, thanks to features including auto-power-on, focus help, keystone correction and screen fit - delivering presentations quickly and efficiently. Compatible with iProjection1 software for easy connectivity with mobile devices.

Value-added flexibility
The Multi-PC projection software bundled with the EB-2247U makes it possible to connect up to 50 computers and partition the screen for split-screen projection capability - offering far better cost-effectiveness and flexibility than a flat-panel display.

Short summary description Epson EB-2247U data projector Standard throw projector 4200 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EB-2247U, 4200 ANSI lumens, 3LCD, 1080p (1920x1080), 15000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-2247U data projector Standard throw projector 4200 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EB-2247U. Projector brightness: 4200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5500 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 23 - 38.4 mm, Aperture range (F-F): 1.5 - 2. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Dynamic, Photo, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.