location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9385AE ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9385AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9385AE #301
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:55:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C9385AE ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C9385AE ink cartridge 1 pc(s) Original Black :
The long product name of HP C9385AE ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 88 Black Officejet Ink Cartridge with HP Officejet Ink
More>>>
HP C9385AE ink cartridge 1 pc(s) Original Black:
The official description of HP C9385AE ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 88 Officejet Ink Cartridges are designed for business. Print laser-quality black documents at a lower cost per page than laser. Get professional-quality output that resists fading.
- HP 88 Officejet Ink Cartridges keep pace with you. You get crisp, laser-quality black text and vibrant, professional colour at fast print speeds with HP Officejet Ink and innovative HP Smart printing technology in HP supplies and the printer.
- HP 88 Officejet Ink Cartridges deliver reliable, high-quality results at a very affordable cost. Economical individual supplies let you replace only the one that is out.
- HP 88 Officejet Ink Cartridges mean low maintenance and trouble-free printing. HP Smart printing technology offers easy supplies replacement. And HP SureSupply offers convenient, on-line ordering.

Short summary description HP C9385AE ink cartridge 1 pc(s) Original Black:
This short summary of the HP C9385AE ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9385AE, Black, Pigment-based ink, 1 pc(s)

Long summary description HP C9385AE ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP C9385AE ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP C9385AE. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Officejet Pro K550, K550dtn, K550dtwn
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
850 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Quantity per box
1 pc(s)
Colour
No
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
60 g
Package weight
80 g
Other features
Larger master carton dimensions (WxDxH)
588 x 217 x 146
Ink drop
9 pl
Package dimensions (WxDxH)
142 x 109 x 25 mm
Empty weight
33 g