StarTech.com logo

StarTech.com Bi-Directional SATA IDE Adapter Converter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303610
Info modified on:
06 Sept 2024, 14:32:16
Warranty:
2 Year Warranty
Long product name StarTech.com Bi-Directional SATA IDE Adapter Converter:

StarTech.com Bi-Directional SATA IDE Adapter Converter

StarTech.com Bi-Directional SATA IDE Adapter Converter:

Bi-directional adapter converts IDE to SATA or SATA to IDE

The PATA2SATA3 is a bi-directional SATA IDE adapter/converter that lets you connect a Serial ATA drive to a legacy IDE port, or an IDE drive to a SATA motherboard port.

A cost-effective solution for upgrading existing IDE systems to support SATA hard drives or optical drives, the SATA/IDE adapter eliminates the expense of having to purchase a controller card while saving the expansion slot that would be required for card installation.

In addition to SATA hard drive installation, the adapter can be reversed in order to connect older IDE drives to a newer SATA-enabled motherboard, making it easy to retrieve old files from a previous system.

The StarTech.com Advantage

Short summary description StarTech.com Bi-Directional SATA IDE Adapter Converter:

StarTech.com Bi-Directional SATA IDE Adapter Converter, 2 x SATA Data 7 pin M/1 x IDE 40 pin F, SP4 M, Black

Long summary description StarTech.com Bi-Directional SATA IDE Adapter Converter:

StarTech.com Bi-Directional SATA IDE Adapter Converter. Connector 1: 2 x SATA Data 7 pin M/1 x IDE 40 pin F, Connector 2: SP4 M. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.