location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra A Neckband

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra A Neckband
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991010183 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra A Neckband
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Neckband
  • - Bluetooth
  • - Material: Plastic
  • - Black
Long product name Jabra A Neckband :
The long product name of Jabra A Neckband. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra A Neckband
More>>>
Jabra A Neckband:
The official description of Jabra A Neckband as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Neckband for Jabra Pro 9400 and Jabra Pro 900. Enables behind-the-neck wearing style.

Neckband for Jabra PRO 9400 and Jabra PRO 900. Enables behind-the-neck wearing style.

Short summary description Jabra A Neckband:
This short summary of the Jabra A Neckband data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra A Neckband, Neckband, Plastic, Black

Long summary description Jabra A Neckband:
This is an auto-generated long summary of Jabra A Neckband based on the first three specs of the first five spec groups.

Jabra A Neckband. Product type: Neckband, Material: Plastic, Product colour: Black

Features
Product type *
Neckband
Brand compatibility *
Jabra
Compatibility
Pro 9400, Pro 900
Material
Plastic
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
138 mm
Package depth
90 mm
Package height
180 mm
Package weight
100 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
30 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra LINK 860 Jabra LINK 860
(show image)
860-09 Jabra LINK 860 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Clothing Clip Jabra Clothing Clip
(show image)
14101-52 Clothing Clip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II padding Jabra BIZ 2400 II padding
(show image)
14101-51 Jabra BIZ 2400 II padding 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-49 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-48 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 925_935 Headband Jabra Pro 925_935 Headband
(show image)
14121-32 Pro 925_935 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Foam Ear Cushion, Evolve 20 Jabra Foam Ear Cushion, Evolve 20
(show image)
14101-45 Foam Ear Cushion, Evolve 20 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 900 Leather Ear Cushions (10 Pcs) Jabra PRO 900 Leather Ear Cushions (10 Pcs)
(show image)
14101-42 Jabra PRO 900 Leather Ear Cushions (10 Pcs) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE
(show image)
14101-46 Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-41 Jabra LINK 14201-41
(show image)
14201-41 Jabra LINK 14201-41 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)