location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E273q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FH52AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781289395 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:44:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bring more of your data to the screen at the same time and get efficient column and row management and smoother image curves on a massive 68.58 cm (27") diagonal screen with Quad HD 2560 x 1440 resolution.[3]
  • - Take visual disruptions out of the picture with the display’s 3-sided micro-edge bezel, which essentially removes them from your line of sight for virtually seamless multi-display arrays.[1]
  • - Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings.
  • - Keep your workspace clean with single-cable video and data over USB-C™[2]; be ready for multi-generation products with DisplayPort™, HDMI, VGA, and a 2-port USB hub.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver :
The long product name of HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", Quad HD 2560 x 1440, 16:9, 350cd/m²
More>>>
HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:
The official description of HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uninterrupted multi-display multi-tasking in stunning Quad HD
Style meets substance in the strikingly modern HP EliteDisplay E273q 68.58 cm (27") QHD Monitor, a Quad HD display crafted for optimal viewing, productivity, and ergonomics with a 3-sided micro-edge bezel for seamless multi-display[1] tiling, flexible USB-C™[2] connectivity, and 4-way adjustable comfort.

Short summary description HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:
This short summary of the HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E273q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E273q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Expanded, flexible connectivity
Expanded, flexible connectivity

Keep your workspace clean with video and data connections over a single cable with USB-C™[2]. Be ready for multiple generations of products with DisplayPort™, HDMI, VGA, and a 2-port USB hub.

Work comfortably
Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.[1]

Drive your productivity to the edge

Take visual disruptions out of the picture with the display’s 3-sided micro-edge bezel, which essentially removes them from your line of sight so you can multi-task to your heart’s content across virtually seamless multi-display arrays.[1]

A whole world view of all your work
A whole world view of all your work

Bring more of your data to the screen at the same time on a massive 68.58 cm (27") diagonal screen with Quad HD 2560 x 1440 resolution[3], which supports efficient column and row management in your office software and smoother curves in your images.

Adaptable for a single-footprint setup
Adaptable for a single-footprint setup

Mount your compatible HP Desktop Mini PC or select Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket.[4]

Be responsible
Be responsible

Reduce power consumption and help lower costs with a low halogen, ENERGY STAR® certified, EPEAT® Gold registered6 display that meets TCO Certified Edge with 85% Post-Consumer Recycled plastics.

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Make it yours

Build a complete solution with optional HP accessories designed and tested to work with your display.[7]

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[8]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
30 - 90 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
59.6 cm
Viewable size, vertical
33.5 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
0.5 W
Power consumption (max)
75 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Annual energy consumption
57 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DisplayPort, USB Type-C to USB Type-A, VGA
Weight & dimensions
Width (with stand)
612 mm
Depth (with stand)
214 mm
Height (with stand)
523 mm
Weight (with stand)
7.4 kg
Width (without stand)
612 mm
Depth (without stand)
49 mm
Height (without stand)
364 mm
Weight (without stand)
4.6 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2020-05-08 11:42:36
Uk has collected 5 expert reviews for HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:
Disclaimer

[1] Each display sold separately.
[2] Only supports USB-C™ DisplayPort Alt mode and no power delivery is enabled.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[4] HP Desktop Mini PC, Thin Client, and Chromebox sold separately and require the HP B300 PC Mounting Bracket, also sold separately. See display QuickSpecs for product compatibility.
[5] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[6] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
[7] Each sold separately.