Samsung logo

Samsung GT-C5510 5.59 cm (2.2") 99.6 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127429
Info modified on:
26 Feb 2024, 15:21:01
Short summary description Samsung GT-C5510 5.59 cm (2.2") 99.6 g Black:

Samsung GT-C5510, Slider, 5.59 cm (2.2"), 2 MP, Bluetooth, 960 mAh, Black

Long summary description Samsung GT-C5510 5.59 cm (2.2") 99.6 g Black:

Samsung GT-C5510. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 300 h. Weight: 99.6 g. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.