location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad USB Laser Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad USB Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4635 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4560209686543 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 491364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 18:17:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad USB Laser Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Integrated wheel scrolling device
  • - Works on many surfaces; no mousepad required
  • - Full-size shape that fits comfortably in either hand
  • - Scroll wheel also acts as programmable third mouse button
Warranty: 1 year
Long product name Lenovo ThinkPad USB Laser Mouse :
The long product name of Lenovo ThinkPad USB Laser Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Laser Mouse
More>>>
Lenovo ThinkPad USB Laser Mouse:
The official description of Lenovo ThinkPad USB Laser Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the superior precision and performance of laser tracking technology. Delivering extraordinary control on virtually any surface, the ThinkPad Laser Mouse offers improved tracking accuracy and smoother navigation over traditional optical mice. Scroll through documents, spreadsheets, and more with increased accuracy and precise control with this exclusively contoured and customizable three-button Laser Mouse.

- 1600 dpi resolution (user selectable to 1600, 1200 (default), 800,or 400 dpi.
- Tilt wheel for four-way scrolling.
- Exclusively contoured for both right and left-handed usage.
- Fully programmable tilt-wheel and buttons to adapt to the way you work.
- Exclusive soft-to-the-touch metallic black finish offers the ultimate in all-day comfort.

Short summary description Lenovo ThinkPad USB Laser Mouse:
This short summary of the Lenovo ThinkPad USB Laser Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad USB Laser Mouse, Laser, USB Type-A, 1600 DPI, Black

Long summary description Lenovo ThinkPad USB Laser Mouse:
This is an auto-generated long summary of Lenovo ThinkPad USB Laser Mouse based on the first three specs of the first five spec groups.

Lenovo ThinkPad USB Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
Black
Weight & dimensions
Weight
76 g
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)