location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14.1 Business Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.1 Business Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UW01AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018096172 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 464534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 14.1 Business Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35.8 cm (14.1") Black
  • - Bump resistant, Scratch resistant
  • - 260 g
Warranty: One-year limited warranty.
Long product name HP 14.1 Business Sleeve :
The long product name of HP 14.1 Business Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.1 Business Sleeve
More>>>
HP 14.1 Business Sleeve:
The official description of HP 14.1 Business Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slip your 14.1” diagonal notebook into the simple, single-zip, padded HP 14.1 Business Sleeve to keep it readily available when you need it and add an extra line of defense between it and the real world. Enjoy a case that´s easy to carry and gives you quick access to your device and essentials.

Short summary description HP 14.1 Business Sleeve:
This short summary of the HP 14.1 Business Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14.1 Business Sleeve, Sleeve case, 35.8 cm (14.1"), 260 g

Long summary description HP 14.1 Business Sleeve:
This is an auto-generated long summary of HP 14.1 Business Sleeve based on the first three specs of the first five spec groups.

HP 14.1 Business Sleeve. Case type: Sleeve case, Maximum screen size: 35.8 cm (14.1"). Weight: 260 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
HP ProBook 440 G5; HP ZHAN 66 Pro G1; HP ProBook 430 G5; HP ProBook 440 G4; HP ProBook 430 G4; HP ProBook 440 G3; HP ProBook 430 G3; HP ProBook 440 G2; HP ProBook 430 G2; HP ProBook 445 G2; HP ProBook 440 G1; HP ProBook 445 G1s; HP ProBook 640 G3; HP ProBook 645 G3; HP ProBook 640 G2; HP ProBook 645 G2; HP ProBook 640 G1; HP ProBook 645 G1
Maximum screen size *
35.8 cm (14.1")
Case type *
Sleeve case
Product main colour *
Black
Features
Expandable
No
Protection features
Bump resistant, Scratch resistant
Country of origin
China
HP segment
Business
Weight & dimensions
Width
240 mm
Depth
344 mm
Height
24 mm
Weight
260 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)