Nokia logo

Nokia X6-00 8.13 cm (3.2") 1320 mAh Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34111
Info modified on:
14 Oct 2022, 17:48:54
Short summary description Nokia X6-00 8.13 cm (3.2") 1320 mAh Black, Red:

Nokia X6-00, 8.13 cm (3.2"), 640 x 360 pixels, Black, Red

Long summary description Nokia X6-00 8.13 cm (3.2") 1320 mAh Black, Red:

Nokia X6-00. Display diagonal: 8.13 cm (3.2"), Display resolution: 640 x 360 pixels. Rear camera type: Single camera. Battery capacity: 1320 mAh. Product colour: Black, Red. Weight: 122 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.