location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Squirrel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 6-colours 378XL / 478XL Claria Photo HD Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T379D4020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946646527
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow, Red, Grey
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 5
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink :
The long product name of Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 6-colours 378XL / 478XL Claria Photo HD Ink
More>>>
Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink:
The official description of Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can help to reduce your printing costs.

Meet the range
Print long-lasting and professional-looking, glossy photos at your convenience with Claria Photo HD Inks. Both photography enthusiasts and semi-professionals are sure to appreciate the enhanced level of quality produced by its 6-colour inks. It delivers detailed images and realistic skin tones with smooth tonal gradations and deeper, more natural blacks. Designed with longevity in mind, the high-quality ink can last for 300 years in a photo album1.

Optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink:
This short summary of the Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink, High (XL) Yield, Black, Cyan, Magenta, Yellow, Red, Grey, 11.2 ml, 9.3 ml, 1 pc(s), Multi pack

Long summary description Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink:
This is an auto-generated long summary of Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink based on the first three specs of the first five spec groups.

Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink. Cartridge capacity: High (XL) Yield, Black ink volume: 11.2 ml, Supply type: Multi pack, Colour ink volume: 9.3 ml, Printing colours: Black, Cyan, Magenta, Yellow, Red, Grey, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Expression Photo HD XP-15000
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
5
Black ink volume
11.2 ml
Colour ink volume
9.3 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Black, Cyan, Magenta, Yellow, Red, Grey
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T379D4020
Country of origin
Indonesia
Weight & dimensions
Package width
190 mm
Package depth
70 mm
Package height
140 mm
Package weight
220 g
Weight & dimensions
Package type
Box
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946649016
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Products per pallet
540 pc(s)
Master (outer) case width
195 mm
Master (outer) case length
370 mm
Master (outer) case height
150 mm
Products per master (outer) case
5 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2 m
Products per pallet (UK)
540 pc(s)
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
60 pc(s)
Minimum order quantity
5 pc(s)
Country Distributor
Portugal 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson Squirrel Multipack 6-colours 378XL / 478XL Claria Photo HD Ink:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.