location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smartcardreader USB Solo 3 ext
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-F331-L220
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plug and Play
  • - Interface: USB 2.0
  • - Power source: USB
  • - Black
Long product name Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black :
The long product name of Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartCard Reader USB Solo 3
More>>>
Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black:
The official description of Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new SmartCard Reader USB Solo 3 (external) is suitable for a wide range of applications for government, enterprise and home usage. It is a small and ergonomic USB SmartCard Reader. It provides an ideal platform for e-Commerce / e-Business as well as SmartCard based authentication and access protection.

- The new SmartCard Reader US B Solo 3 (external) is suitable for a wide range of government, enterprise and home usage applications.
- It is an ideal platform for e-Commerce / e-Business as well as SmartCard based authentication and access protection and therefore ideally suited to be bundled with SmartCards and software e.g. SmartCase Logon+
- The Solo 3 is a small and ergonomic US B SmartCard Reader, with rear side mounting holes and meets important standards such as PC/SC specification and ISO 7816/1-4.

Short summary description Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black:
This short summary of the Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Smartcardreader USB Solo 3 ext, USB 2.0, 1.5 m, Black, 60 g

Long summary description Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black:
This is an auto-generated long summary of Fujitsu Smartcardreader USB Solo 3 ext smart card reader USB 2.0 Black based on the first three specs of the first five spec groups.

Fujitsu Smartcardreader USB Solo 3 ext. Interface: USB 2.0. Cable length: 1.5 m, Product colour: Black. Weight: 60 g

Features
Plug and Play
Yes
Design
Product colour
Black
Cable length
1.5 m
Ports & interfaces
Interface
USB 2.0
Power
Power source
USB
USB powered
Yes
Technical details
Compliance certificates
RoHS
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Dimensions (WxDxH)
70 x 70 x 10 mm
Weight
60 g
Sustainability
Sustainability certificates
RoHS
Certification
CCID, PC/SC, EMV-L1, ISO 7816, CE
Other features
Compatible operating systems
Microsoft Windows XP Microsoft Windows Vista Microsoft Windows 7