location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL VRTX Tower 1.6 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VRTX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VRTX-3995
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184073995
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:44
The date of the most recent change of this product data-sheet in Icecat.
DELL VRTX-3995 user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL VRTX Tower 1.6 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Integrated networking and flexible I/O
  • - The integrated network switch eliminates the need to acquire, cable, power and manage an external networking switch. Users requiring higher networking performance can choose from multiple networking options for PowerEdge VRTX, including:
  • - 1GbE internal switch module
  • - Optional Pass-Thru Modules
  • - Optional 10GbE switch
  • - For efficient, cost effective I/O, VRTX features eight industry-standard PCIe Gen 2 slots which can be shared across the server nodes:
  • - Three full-height/full-length slots that support graphics processing units (GPUs)
  • - Five small form factor (SFF) low-profile/half-length slots
Warranty: 3 Years PS 4Hr MC
Long product name DELL VRTX Tower 1.6 TB :
The long product name of DELL VRTX Tower 1.6 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chassis 12x3.5" HotPlug, 4x400GB SSD, 10Gb Ethernet, DVD±RW, 4x 1600W PSU
More>>>
DELL VRTX Tower 1.6 TB:
The official description of DELL VRTX Tower 1.6 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefine office IT.
PowerEdge VRTX modular infrastructure platform integrates servers, storage, networking and management together in a single compact chassis.

Enhanced capabilities for PowerEdge VRTX
As the first integrated IT solution designed specifically for remote-office and small-office environments, the award-winning* PowerEdge VRTX offers a “data center under your desk” with office-optimized dimensions, acoustics, simplified management and security.

Key features introduce even more functionality with enhanced versatility and improved efficiency, including:

Additional server node choices: Drive Tier 1, back-end workloads with 4-socket, full height M830 server nodes or 2-socket half height M640 featuring advanced memory architecture, and low-latency flash storage.
Next-level data protection inside the chassis: Optional redundant PowerEdge RAID Controller (PERC) provides high-availability RAID controller failover inside the chassis. Now available with new server security features like System Lockdown and Secure Erase* as well as FIPS-certified self-encrypting drives (SED) to avoid data loss and physical security breaches.
Enhanced system management: Continued feature set parity between the Chassis Management Controller (CMC) in the data center and the CMC on VRTX ensures system management consistency and simplicity.
Expanded resources for virtualization: Support for optional general-purpose computing on graphics processor units (GPGPU) enables virtual desktop infrastructure in remote office/branch office environments. Combine VRTX with optional software like Dell UnityVSA and VMware vSphere to create a shared virtual storage pool.
JBOD expansion: chassis storage can be expanded even further by connecting up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations.

Rapidly deploy VRTX to consolidate and manage business applications in up to four server nodes with shared storage and integrated networking. Ideal for remote offices and branch offices of large enterprises and organizations as well as small- and medium-business offices, it offers:

Huge internal capacities that support extensive growth
Office-level acoustics, quieter than a hallway conversation so it can operate non-disruptively, even in quiet office environments
Fresh Air validated configurations that allow you to avoid the need for special cooling or worry when you turn off the AC during non-business hours
Standard power requirements found in most offices(1100W or 1600W AC power supply), which allows users to avoid the cost of rewiring for high-line power (typically required for servers and storage)
Front-access KVM, USB, LCD display and optional DVD-RW

Lower total cost of ownership (TCO)

PowerEdge VRTX delivers 26 percent lower TCO over five years compared to using a local configuration of tower servers and external storage, saving you over $21,300 with a payback period of just 33 months.* In addition, if you are instead storing data and running applications in the cloud, VRTX can bring you a 63.9 percent lower TCO over five years, with a payback period of just 13 months and total savings of $172,000.* With advanced security features, the VRTX is an ideal alternative to a cloud solution.

No compromise on performance
Employing the latest PowerEdge technology and high-availability features, VRTX can help you gain fast application response times, run multiple applications that need performance or low latency, power through peak processing periods and scale for future business growth.

Performance and availability features include:

Up to four hot-plug PowerEdge server nodes with flexible configurations that can mix and match 4-socket M830 and 2-socket M640 or M630 blade options to meet your specific needs
Support for future-generation PowerEdge M-Series blades
Dual SD cards for redundant hypervisors
Hot-plug and swappable HDDs with NVMe options via the M640
Many RAID options tailored to specific needs, including optional PERC for RAID controller failover inside the chassis
Optional hot-plug and swappable power supply units and fans

Versatile shared storage

All server nodes have access to the low-latency internal shared storage, which is essential for clustering and virtualization, including vMotion. This also helps enable efficient processing through peak periods and can improve server-use flexibility.

VRTX allows:

Each server node to see the storage as its own singular storage pool
Assigning virtual disks to single server nodes or across server nodes
Live migration of virtual machines within the VRTX chassis without the expense of cabling, powering and managing a SAN
Choice of up to 12 x 3.5" HDDs/SSDs (120TB* max.) to scale for capacity or up to 25 x 2.5" HDDs/SSDs (96TB max.) to scale for performance with optional 2.5” self-encrypting drives (SED)
External JBOD connectivity with up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations


Simple, efficient and versatile systems management
Full-functioned unified system management takes much of the time and effort out of systems administration and control. Deploy, monitor, update and maintain through a unified browser-based console that covers servers, storage and networking. Dell OpenManage together with Chassis Management Controller (CMC) and Geographic View for VRTX enables you to keep an eye on everything in your VRTX platforms, anywhere on your network, allowing:

Consistency with CMC in the data center
Deploying new systems locally or across a network
Support for more than 1,000 devices with the ability to launch an application that takes you into the CMC
Rapid, at-a-glance, map-based identification of remote system location and health status via color-coded icons
Installing updates to firmware, BIOS settings and drivers
Performing systems maintenance tasks and problem remediation
Updating up to 36 servers in nine VRTX platforms simultaneously with only a single system reboot

Seamless management integration
VRTX systems management is integrated with major third-party management tools, protecting your installed investments and allowing you to use what you already know. This allows you to:

Avoid the time and cost of training on new management solutions
Deepen and extend management capabilities beyond the chassis to, for example, hypervisor management

Install VRTX into infrastructures already managed by OpenManage or third-party management solutions, such as Microsoft® System Center and VMware vCenter™

Short summary description DELL VRTX Tower 1.6 TB:
This short summary of the DELL VRTX Tower 1.6 TB data-sheet is auto-generated and uses the product title and the first six key specs.

DELL VRTX, Tower, Small & Medium Business, Black, LCD, SSD, Serial Attached SCSI (SAS)

Long summary description DELL VRTX Tower 1.6 TB:
This is an auto-generated long summary of DELL VRTX Tower 1.6 TB based on the first three specs of the first five spec groups.

DELL VRTX. Chassis type: Tower, Device class: Small & Medium Business, Product colour: Black. Installed storage drive type: SSD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive capacity: 400 GB. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet. Power supply unit (PSU) capacity: 1600 W, AC input voltage: 100-240 V. Width: 310 mm, Depth: 730 mm, Height: 484 mm

Drive business success with a data center under your desk
Drive business success with a data center under your desk

The PowerEdge VRTX modular infrastructure solution offers “under your desk” dimensions, ease of management and quiet acoustics so you can operate non-disruptively. Features such as Fresh Air validated configurations and standard power options help keep your operating expenses in check. Address a wide variety of workloads with future-proof compute, storage and networking options within a single chassis.

Great for:

Small and home office (SOHO) environments where data center access is not available
Remote and branch offices (ROBO) that need local storage and have reduced network access

Adapt and scale with an expandable, modular solution
Adapt and scale with an expandable, modular solution

The PowerEdge VRTX is built on a scalable business architecture so you can continually optimize your capacity and performance with versatile, swappable components.


Up to four hot-plug PowerEdge server nodes (4-socket M830 and 2-socket M640 or M630)
Up to 12 x 3.5" or 25 x 2.5" HDDs/SSDs internal storage
Up to four MD1200 (12 x 3.5") or MD1220 (24 x 2.5") JBOD disk arrays
GPU accelerators (within the chassis) and NVMe drive options (within the M640)
10GbE or 1GbE, or Ethernet pass-through module options
Up to three full height and five low profile PCIe slots

Protect your business with integrated security
Protect your business with integrated security

A comprehensive, cyber-resilient architecture with security embedded into every server helps to protect your data.


Maintain data safety with cryptographically signed firmware packages and Secure Boot
Protect server configuration and firmware from malicious changes with new Configuration Lock-down
Scale safely on premise to help avoid security risks and rising cloud fees

Design
Chassis type *
Tower
Device class *
Small & Medium Business
Product colour *
Black
Built-in display
Yes
Display type
LCD
Redundant fans support
Yes
Rack rails
Yes
Storage
Storage drives installed *
Yes
Installed storage drive type *
SSD
Number of storage drives installed *
4
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive capacity *
400 GB
Total installed storage capacity *
1.6 TB
Supported storage drive types *
SSD
Number of storage drives supported *
25
Storage drive size
2.5"
Storage
RAID support *
Yes
RAID levels
0, 1, 5, 6
Network
Ethernet interface type *
10 Gigabit Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity *
2
Expansion slots
PCI Express slots quantity
2
Power
AC input voltage
100-240 V
Number of power supply units *
4
Power supply unit (PSU) capacity *
1600 W
Redundant power supply (RPS) support *
Yes
Weight & dimensions
Width
310 mm
Depth
730 mm
Height
484 mm
Weight
45.3 kg
Disclaimer DELL VRTX Tower 1.6 TB:
Disclaimer

Actual configuration might differ from illustration