location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13.3 Business Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13.3 Business Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UW00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018096141 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:52:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 13.3 Business Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 33.8 cm (13.3") Black
  • - Brand compatibility: HP
  • - Bump resistant, Scratch resistant
  • - 240 g
Warranty: One-year limited warranty.
Long product name HP 13.3 Business Sleeve :
The long product name of HP 13.3 Business Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3 Business Sleeve
More>>>
HP 13.3 Business Sleeve:
The official description of HP 13.3 Business Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your 13.3” diagonal notebook to go with the super simple, singlezip, padded HP 13.3 Business Sleeve that keeps your notebook readily available when you need it and adds an extra layer of protection. Store your notebook in the padded, softy-lined sleeve to help protect it from scratches and bumps. Carry the slim design under your arm or with retractable handle, and drop in your carry case at the end of the day. Get quick access to your other essentials with an outside pocket.

Short summary description HP 13.3 Business Sleeve:
This short summary of the HP 13.3 Business Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 13.3 Business Sleeve, Sleeve case, 33.8 cm (13.3"), 240 g

Long summary description HP 13.3 Business Sleeve:
This is an auto-generated long summary of HP 13.3 Business Sleeve based on the first three specs of the first five spec groups.

HP 13.3 Business Sleeve. Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"). Weight: 240 g. Surface coloration: Monochromatic

Elegant armor

Store your notebook in the padded, softly-lined sleeve to help protect it from scratches and bumps.

Designed to go where you go

Carry the slim design under your arm or with the retractable handle, and drop in your carry case at the end of the day. Get quick access to your other essentials with an outside pocket.

Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)