location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Swim Child Goggle PDQ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Swim Child Goggle PDQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922875
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway Hydro-Swim Child Goggle PDQ:
This short summary of the Bestway Hydro-Swim Child Goggle PDQ data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Swim Child Goggle PDQ, Unisex, Blue, Transparent, Transparent, Junior, 3 yr(s), 1 pc(s)

Long summary description Bestway Hydro-Swim Child Goggle PDQ:
This is an auto-generated long summary of Bestway Hydro-Swim Child Goggle PDQ based on the first three specs of the first five spec groups.

Bestway Hydro-Swim Child Goggle PDQ. Suitable for: Unisex, Frame colour: Blue, Transparent, Lens colour: Transparent. Minimum order quantity: 1 pc(s), Products per pallet: 60 pc(s). Package width: 410 mm, Package depth: 370 mm, Package height: 165 mm

Features
Age
Junior
Recommended age (min)
3 yr(s)
Frame colour *
Blue, Transparent
Lens colour *
Transparent
Suitable for *
Unisex
Intrastat code
90049010
Packaging content
Quantity
12
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
60 pc(s)
Packaging data
Package width
410 mm
Package depth
370 mm
Package height
165 mm
Package weight
486 g
Package type
Box
Package volume
25000 cm³
Brand Image Product code Product Stock Price from
Bestway High Style Goggles Bestway High Style Goggles
(show image)
21002 High Style Goggles