location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36114 pool/beach float Multicolour Monochromatic Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36114
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:16
The date of the most recent change of this product data-sheet in Icecat.
Bestway 36114 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 36114 pool/beach float Multicolour Monochromatic Vinyl Swim ring:
This short summary of the Bestway 36114 pool/beach float Multicolour Monochromatic Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36114, Multicolour, Swim ring, Monochromatic, Vinyl, 3 yr(s), Boy/Girl

Long summary description Bestway 36114 pool/beach float Multicolour Monochromatic Vinyl Swim ring:
This is an auto-generated long summary of Bestway 36114 pool/beach float Multicolour Monochromatic Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 36114. Product colour: Multicolour, Product type: Swim ring, Coloration: Monochromatic. Diameter: 61 cm, Weight: 221 g. Package width: 255 mm, Package depth: 225 mm, Package height: 75 mm. Products per pallet: 432 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Multicolour
Coloration *
Monochromatic
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Recommended gender *
Boy/Girl
Intrastat code
95030095
Weight & dimensions
Diameter
61 cm
Weight & dimensions
Weight
221 g
Packaging data
Package width
255 mm
Package depth
225 mm
Package height
75 mm
Package volume
39000 cm³
Package type
Blister
Logistics data
Products per pallet
432 pc(s)
Minimum order quantity
12 pc(s)