location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Swim Store Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Swim Store Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138943863 show
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2021 11:16:15
The date of the most recent change of this product data-sheet in Icecat.
Bestway 30008 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 30008 user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 30008 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway Hydro-Swim Store Display:
This short summary of the Bestway Hydro-Swim Store Display data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Swim Store Display, Child, Youth & Adult, Blue, White, 14.9 kg, 700 mm, 1700 mm, 590 mm

Long summary description Bestway Hydro-Swim Store Display:
This is an auto-generated long summary of Bestway Hydro-Swim Store Display based on the first three specs of the first five spec groups.

Bestway Hydro-Swim Store Display. Recommended age group: Child, Youth & Adult, Product colour: Blue, White. Weight: 14.9 kg. Package width: 700 mm, Package depth: 1700 mm, Package height: 590 mm. Minimum order quantity: 1 pc(s), Products per pallet: 3 pc(s)

Features
Snorkel *
Yes
Diving fins *
No
Diving mask *
Yes
Swimming goggles *
Yes
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product colour *
Blue, White
Recommended age group *
Child, Youth & Adult
Intrastat code
95062900
Features
Interleaved Two of Five (ITF-14)
06941607314685
Weight & dimensions
Weight
14.9 kg
Packaging data
Package width
700 mm
Package depth
1700 mm
Package height
590 mm
Package volume
312000 cm³
Package type
Display box
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
3 pc(s)