location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro Swim Blackstripe Mask

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Blackstripe Mask
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938906 show
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Hydro Swim Blackstripe Mask
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aviator style polycarbonate lenses
  • - Double feathered edge skirt for precise, leak-resistant fit
  • - Fully adjustable split head strap
  • - 100% latex free
  • - 3 assorted colors
  • - Each piece in a clam shell
  • - Contents: One mask
Long product name Bestway Hydro Swim Blackstripe Mask :
The long product name of Bestway Hydro Swim Blackstripe Mask. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro Swim Blackstripe Mask
More>>>
Short summary description Bestway Hydro Swim Blackstripe Mask:
This short summary of the Bestway Hydro Swim Blackstripe Mask data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro Swim Blackstripe Mask, Adult, Half face mask, Freediving, Polycarbonate, Black, Blue, Red, 14 yr(s)

Long summary description Bestway Hydro Swim Blackstripe Mask:
This is an auto-generated long summary of Bestway Hydro Swim Blackstripe Mask based on the first three specs of the first five spec groups.

Bestway Hydro Swim Blackstripe Mask. Recommended age group: Adult, Construction: Half face mask, Suitable for: Freediving. Weight: 227 g, Package width: 205 mm, Package depth: 195 mm. Package type: Blister. Minimum order quantity: 12 pc(s), Products per pallet: 420 pc(s)

Features
Recommended age (min)
14 yr(s)
Lens material *
Polycarbonate
Product colour *
Black, Blue, Red
Recommended age group *
Adult
Snorkel tube included *
No
Construction *
Half face mask
Suitable for *
Freediving
Adjustable strap
Yes
Dual mask skirt
Yes
Intrastat code
95069990
Technical details
Doesn't contain
Latex
Package volume
36000 cm³
Weight & dimensions
Weight
227 g
Package width
205 mm
Package depth
195 mm
Package height
85 mm
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
420 pc(s)