Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wide-view polycarbonate lens
- - Double feathered edge skirt for precise, leak-resistant fit
- - Fully adjustable split head strap
- - 100% latex free
- - 3 assorted colors
- - Each piece in a clam shell
- - Contents: One mask
Long product name Bestway Hydro Swim Blue Devil Mask
:
Hydro Swim Blue Devil Mask
The long product name of Bestway Hydro Swim Blue Devil Mask. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Hydro Swim Blue Devil Mask
More>>>
Short summary description Bestway Hydro Swim Blue Devil Mask:
This short summary of the Bestway Hydro Swim Blue Devil Mask data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway Hydro Swim Blue Devil Mask, Adult, Half face mask, Blue, Green, Red, 14 yr(s), 228 g, 205 mm
Long summary description Bestway Hydro Swim Blue Devil Mask:
This is an auto-generated long summary of Bestway Hydro Swim Blue Devil Mask based on the first three specs of the first five spec groups.
Bestway Hydro Swim Blue Devil Mask. Recommended age group: Adult, Construction: Half face mask, Product colour: Blue, Green, Red. Weight: 228 g, Package width: 205 mm, Package depth: 195 mm. Package type: Blister. Minimum order quantity: 12 pc(s), Products per pallet: 420 pc(s)